GE ENERGY Air Filtration AltairLibrapulse Filter Elements

Description
The AltairLibrapulse range of pulse-jet filter elements is available in a variety of configurations and sizes, including single cylindrical, double cylindrical and double cylindrical/conical. The elements are also available in three media types, Nanomedia technology, fully synthetic, and a synthetic/cellulose blend. AltairLibrapulse filter elements are suitable for both GE and non-GE supplied filtration systems. Features & Benefits Low Maintenance Coalescer TS1000 – Non cartridge The TS1000 delivers good all round coalescing performance with low pressure drop, low maintenance and very long service life. Constructed with 100% synthetic high performance woven mesh, GE’s TS1000 coalescer is designed to operate in the harshest conditions such as coastal desert environment to protect turbines. Traditional Performance Cartridges Wet/Dry F8 Pulse (LP8) The LP8 synthetic filter provides high levels of protection for self-cleaning gas turbine inlet filtration systems. The advanced synthetic technology uses a special blend of fibers to effectively capture high levels of sub-micron particulate delivering high performance filtration and longer life while maintaining a low operational pressure drop. Cartridges are available in various sizes and materials in both cylindrical and conical styles. The high performance filtration characteristics remain optimized when operating in wet or dry conditions, and at high or low levels of humidity and dust loading. The cartridge is rated F8 in accordance with EN779:2002 and MERV 12 (ASHRAE 52.2).
Description
The AltairLibrapulse range of pulse-jet filter elements is available in a variety of configurations and sizes, including single cylindrical, double cylindrical and double cylindrical/conical. The elements are also available in three media types, Nanomedia technology, fully synthetic, and a synthetic/cellulose blend. AltairLibrapulse filter elements are suitable for both GE and non-GE supplied filtration systems. Features & Benefits Low Maintenance Coalescer TS1000 – Non cartridge The TS1000 delivers good all round coalescing performance with low pressure drop, low maintenance and very long service life. Constructed with 100% synthetic high performance woven mesh, GE’s TS1000 coalescer is designed to operate in the harshest conditions such as coastal desert environment to protect turbines. Traditional Performance Cartridges Wet/Dry F8 Pulse (LP8) The LP8 synthetic filter provides high levels of protection for self-cleaning gas turbine inlet filtration systems. The advanced synthetic technology uses a special blend of fibers to effectively capture high levels of sub-micron particulate delivering high performance filtration and longer life while maintaining a low operational pressure drop. Cartridges are available in various sizes and materials in both cylindrical and conical styles. The high performance filtration characteristics remain optimized when operating in wet or dry conditions, and at high or low levels of humidity and dust loading. The cartridge is rated F8 in accordance with EN779:2002 and MERV 12 (ASHRAE 52.2).

Suppliers

Company
Product
Description
Supplier Links
AltairLibrapulse Filter Elements -  - GE ENERGY Air Filtration
Kansas City, MO, USA
AltairLibrapulse Filter Elements
AltairLibrapulse Filter Elements
The AltairLibrapulse range of pulse-jet filter elements is available in a variety of configurations and sizes, including single cylindrical, double cylindrical and double cylindrical/conical. The elements are also available in three media types, Nanomedia technology, fully synthetic, and a synthetic/cellulose blend. AltairLibrapulse filter elements are suitable for both GE and non-GE supplied filtration systems. Features & Benefits Low Maintenance Coalescer TS1000 – Non cartridge The TS1000 delivers good all round coalescing performance with low pressure drop, low maintenance and very long service life. Constructed with 100% synthetic high performance woven mesh, GE’s TS1000 coalescer is designed to operate in the harshest conditions such as coastal desert environment to protect turbines. Traditional Performance Cartridges Wet/Dry F8 Pulse (LP8) The LP8 synthetic filter provides high levels of protection for self-cleaning gas turbine inlet filtration systems. The advanced synthetic technology uses a special blend of fibers to effectively capture high levels of sub-micron particulate delivering high performance filtration and longer life while maintaining a low operational pressure drop. Cartridges are available in various sizes and materials in both cylindrical and conical styles. The high performance filtration characteristics remain optimized when operating in wet or dry conditions, and at high or low levels of humidity and dust loading. The cartridge is rated F8 in accordance with EN779:2002 and MERV 12 (ASHRAE 52.2).

The AltairLibrapulse range of pulse-jet filter elements is available in a variety of configurations and sizes, including single cylindrical, double cylindrical and double cylindrical/conical. The elements are also available in three media types, Nanomedia technology, fully synthetic, and a synthetic/cellulose blend.

AltairLibrapulse filter elements are suitable for both GE and non-GE supplied filtration systems.

Features & Benefits

Low Maintenance Coalescer TS1000 – Non cartridge

The TS1000 delivers good all round coalescing performance with low pressure drop, low maintenance and very long service life. Constructed with 100% synthetic high performance woven mesh, GE’s TS1000 coalescer is designed to operate in the harshest conditions such as coastal desert environment to protect turbines.

Traditional Performance Cartridges

Wet/Dry F8 Pulse (LP8)
The LP8 synthetic filter provides high levels of protection for self-cleaning gas turbine inlet filtration systems. The advanced synthetic technology uses a special blend of fibers to effectively capture high levels of sub-micron particulate delivering high performance filtration and longer life while maintaining a low operational pressure drop. Cartridges are available in various sizes and materials in both cylindrical and conical styles.

The high performance filtration characteristics remain optimized when operating in wet or dry conditions, and at high or low levels of humidity and dust loading. The cartridge is rated F8 in accordance with EN779:2002 and MERV 12 (ASHRAE 52.2).

Supplier's Site

Technical Specifications

  GE ENERGY Air Filtration
Product Category Filter Elements
Product Name AltairLibrapulse Filter Elements
Range Nano Filtration
Unlock Full Specs
to access all available technical data

Similar Products

High Dust Loading Medium Bag Air Filter Media (XBM) - HBY-XBM-9 - Harbory Filtration
Specs
Type Bag; ASHRAE EN 779
Filter Medium Material Polypropylene
View Details
1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Heat Pump Liquid Line Filter-driers - Sporlan HPC Series - HPC-304-HH - Parker Sporlan Division
Specs
Application / Industry System Clean Up
View Details