Enting Water Conditioning, Inc. Datasheets for Filter Elements
Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
Filter Elements: Learn more
| Product Name | Notes |
|---|---|
| BP-410-5, 10"-5 Micron (Min. 20) | |
| BP-420-1 (20"),1 Micron (Min. 20) | |
| BP-420-10, 20"-10 Micron (Min. 20) | |
| BP-420-25, 20"-25 Micron (Min. 20) | |
| P25 Spun Polypropylene-25 Micron | |
| QC10-EP Quick Change, Carbon Block (min. 6) | |
| QC10-GAC Quick Change, GAC (min. 6) | |
| R30 Pleated Polyester Cartridge-30 Micron | |
| R50 Pleated Polyester Cart-50 Micron |