Enting Water Conditioning, Inc. Datasheets for Tubing
Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more
| Product Name | Notes |
|---|---|
| 1" Copper 2nd Tank Tube Assy, 9000 | |
| 13/16" PVC Riser Tube per foot | |
| 13/16" PVC Riser Tube-12 Foot | |
| Brine Tube - 1/2" | |
| Brine Tube - 5/8" OD | |
| Brine Tube-Annealed,2850 | |
| Brine Valve Tube 1700 Annealed | |
| Brine Valve Tube-2850/1600,Hot Water | |
| Brine Valve Tube | |
| Discharge Tubing-1/2" OD(279P),100' | |
| Discharge Tubing-1/2"OD(279P)p er ft | |
| Suction Tubing-7/16"ODx.062 per ft. | |
| Tubing,.375 OD,Vinyl-6' ONLY | |
| Tubing,.375"OD-Black Poly,10 Feet |