Enting Water Conditioning, Inc. Datasheets for Nuts
Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.
Nuts: Learn more
| Product Name | Notes |
|---|---|
| 1/4" Blind Nut - Nylon | |
| 3/8 Brass Fitting Nut | |
| 3/8" Bulkhead Fitting | |
| Aluminum Retaining Nut | |
| Clack Connector Nut | |
| Connect Nut (Pkg 10) | |
| Connect Nut (Pkg 24) | |
| Coupling Nut, PP-3/8" | |
| Ferrule Nut 1/2" Comp | |
| Ferrule Nut 1/4" Comp | |
| Ferrule Nut 3/8" Comp | |
| Ferrule Nut 5/16"C Nylon | |
| Head Nut Gasket for ST-1, 2 and 3 | |
| Hex Nut (10#24) Stainless | |
| HEX NUT, 8-32 | |
| Hex Nut,1/4-20 | |
| Hex Nut | |
| Holding Nut | |
| Jam Nut, 3/4" #16 | |
| Motor Mounting Nuts 10-32x1/8 | |
| Nut & Sleeve-1700 Brine | |
| Nut 3/8" Comp w/ Ferrel & Gripper | |
| NUT 5/16"-18 | |
| Nut Assembly, 3/8" | |
| Nut For 3/4, 1 or 1.25 Tube Adapter | |
| Nut Retainer | |
| Nut, 10-24 | |
| Nut, 2"Meter | |
| Nut, Hex Machine Screw SS | |
| Nut, Special Q.C. (2500) | |
| Nut,Tinnerman, U Type #8-32 | |
| Nut-1/2"-13 | |
| Nut-Quick Connect | |
| Qest 1/2" Nut/Cone/Ring Set | |
| Qest 3/4" Nut/Cone/Ring Set | |
| Qest 3/8" Nut/Cone/Ring Set | |
| Quick Connect Nut | |
| Retaining Nut for 2, 5 & 8 GPM | |
| Retaining Nut-only 8 GPM Units | |
| Switch Mount Hex Nut,#4-40 | |
| Wire Nut |