Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FILTER ELEMENTS
ENTING WATER CONDITIONING, INC.
4907-1 -- BP-420-1 (20"),1 MICRON (MIN. 20)
Enting Water Conditioning, Inc.
BP-420-1 (20"),1 Micron (Min. 20)
4907-1
Description
BP-420-1 (20"),1 Micron (Min. 20)
Enting Water Conditioning, Inc.
Done
Description
BP-420-1 (20"),1 Micron (Min. 20)
Suppliers
Company
Product
Description
Supplier Links
Enting Water Conditioning, Inc.
Dayton, OH, USA
BP-420-1 (20"),1 Micron (Min. 20)
4907-1
BP-420-1 (20"),1 Micron (Min. 20)
4907-1
BP-420-1 (20"),1 Micron (Min. 20)
BP-420-1 (20"),1 Micron (Min. 20)
Supplier's Site
Technical Specifications
Enting Water Conditioning, Inc.
Product Category
Filter Elements
Product Number
4907-1
Product Name
BP-420-1 (20"),1 Micron (Min. 20)
Unlock Full Specs
to access all available technical data
Similar Products
Dexmet® Corporation, a part of PPG’s engineered materials division
Filter and Membrane Support Materials
PolyGrid® MicroGrid®
Specs
Type
WireMesh
Application / Industry
Semiconductor; chemicals, and pharmaceuticals
Filtration Product
Chemical
View Details
RS Components, Ltd.
Water Filter Cartridges
7382728
Specs
Filtration Product
Water
Filtration Grade
5.00 µm (0.1969 mils)
View Details
Parker Sporlan Division
Heat Pump Liquid Line Filter-driers - Sporlan HPC Series
HPC-084-S-1/2 ODF
Specs
Application / Industry
Normal Operation
View Details
Rotork plc
BIFOLD - Hydraulic Filters, F, BF
Specs
Filtration Product
HydraulicFluid
Flow Rate (Liquids)
10.6 GPM (40 L/min)
Maximum Pressure
7540 psi (5306 m H2O)
View Details