Enting Water Conditioning, Inc. Datasheets for Flow Controllers
Flow controllers monitor and maintain flow-rate variables, typically in process applications.
Flow Controllers: Learn more
| Product Name | Notes |
|---|---|
| 1/2" BLFC Assembly-0.125 gpm | |
| 1/2" BLFC Assembly-0.25 gpm | |
| 1/2" BLFC Assembly-0.5 gpm | |
| 1/2" BLFC Assembly-1.0 gpm | |
| 1600 BLFC 0.25 GPM-Brass | |
| 1600 BLFC 0.50 GPM-Brass | |
| 1600 BLFC See -25,-50, OR -100 | |
| 3/8" BLFC Assembly-0.125 gpm | |
| 3/8" BLFC Assembly-0.25 gpm | |
| 3/8" BLFC Assembly-0.5 gpm | |
| 3/8" BLFC Assembly-1.0 gpm | |
| BLF Control,w/O-Ring-1.0 0 gpm | |
| BLFC,1" F x 1" M-1.5 gpm | |
| BLFC-0.25 GPM-Brass; 5000, 9000 | |
| BLFC-0.50 gpm-Brass; 5000, 9000 | |
| BLFC-1" F x 1" M-1.2 gpm | |
| BLFC-1" F x 1" M-10 gpm | |
| BLFC-1" F x 1" M-12 gpm | |
| BLFC-1" F x 1" M-15 gpm | |
| BLFC-1" F x 1" M-2.0 gpm | |
| BLFC-1" F x 1" M-2.4 gpm | |
| BLFC-1" F x 1" M-20 gpm | |
| BLFC-1" F x 1" M-25 gpm | |
| BLFC-1" F x 1" M-3.0 gpm | |
| BLFC-1" F x 1" M-3.5 gpm | |
| BLFC-1" F x 1" M-4.0 gpm | |
| BLFC-1" F x 1" M-5.0 gpm | |
| BLFC-1" F x 1" M-7.0 gpm | |
| BLFC-1.0 gpm-Brass; 5000, 9000 | |
| BLFC-1/2" F x Blank, Brass | |
| BLFC-1/2" x 1/2" FIP-1.2gpm, Brass | |
| BLFC-1/2" x 1/2" FIP-1.5 gpm, Brass | |
| BLFC-1/2" x 1/2" FIP-3.0 gpm, Brass | |
| BLFC-1/2" x 1/2" FIP-5.0 gpm,Brass | |
| Flow Control, 1" MxM PVC, 5-10 gpm | |
| Flow Control, 1.5" MxM PVC, 20-40 gpm | |
| Flow Control, 11.25" MxM PVC, 10-20 gpm | |
| Flow Control, 2" MxM Galvanized, 15-70 gpm | |
| Flow Control, 2" MxM PVC, 35-70 gpm | |
| Flow Control, 2.25" MPT PVC, 45-90 gpm | |
| Flow Control, 3" M-M PVC, 70-140 gpm | |
| Flow Control, 3" MxM Galvanized, 70-140 gpm | |
| Flow Control, 3/4" MxM Brass, 5-10 gpm | |
| Flow Control, 4" MxM Galvanized, 125-250 gpm | |
| Flow Control, 4" MxM PVC, 125-250 gpm | |
| Flow Control, 6" MxM Galvanized, 270-540 gpm | |
| Flow Control, 6" MxM PVC, 270-540 gpm | |
| Flow Control,1" FPTx1" FPT, SS, 12 gpm | |
| Flow Control,1" FPTx1" FPT, SS, 15 gpm | |
| Flow Control,1" FPTx1" FPT, SS, 20 gpm | |
| Flow Control,1" FPTx1" FPT, SS, 6 gpm | |
| Flow Control,1" FPTx1" FPT, SS, 8 gpm | |
| Flow Control,1"M x 1"F, 1.2-25 gpm | |
| Flow Control-.5"NPT,S14,M P13 | |
| Flow Control-.75" NPT S17,MP16 | |
| Flow Control-1" F x 1" M; 8-25 gpm | |
| Flow Control-1" NPT S37,MP36 | |
| Flow Control-1" x 1" FIP; 0.6-7 gpm | |
| Flow Control-1" x 1" FIP; 8-30 gpm | |
| Flow Control-1" x 3/4"FIP; 8-25 gpm | |
| Flow Control-1"x3/4"FIP-0 .6-7.0 gpm | |
| Flow Control-1.5" NPT S50,MP49 | |
| Flow Control-1/2"x1/2"F,1 .2-7.0 gpm | |
| Flow Control-2"NPT,A2400, 40gpm | |
| Flow Control-2"x2" MIP, 30-100 gpm | |
| Flow Control-3/4" x 3/4" F,8-30 gpm | |
| Flow Control-3/4"x 1/2"F,0.6-7.0gpm | |
| Flow Control-3/4"x3/4"FIP ,0.6-7 gpm | |
| Flow Control-3/8" MxF, 0.25-3.5 gpm | |
| Flow Control-Fleck 1.5"QC,10-75 gpm | |
| Flow Control-S5000 & Up,80 gpm |