Enting Water Conditioning, Inc. Datasheets for Screens
Screens consist of a surface with openings of specific sizes. They may be made in many ways, including perforating a sheet, weaving metal wire or synthetic fibers or electroforming. Among other uses, screens are commonly used to provide open but secure separation for a clean environment and flying objects, debris or insects.
Screens: Learn more
| Product Name | Notes |
|---|---|
| Inlet Screen-1.875" Dia x 1.625" | |
| Sed Trap Screen,1.5"-104 Mic | |
| Sed Trap Screen,1.5"-15 Micron | |
| Sed Trap Screen,1.5"-152 Micron | |
| Sed Trap Screen,1.5"-30 Mic | |
| Sed Trap Screen,1.5"-533 Mic | |
| Sed Trap Screen,1.5"-61 Mic | |
| Sed Trap Screen,2"-104 Micron | |
| Sed Trap Screen,2"-15 Micron | |
| Sed Trap Screen,2"-152 Micron | |
| Sed Trap Screen,2"-30 Micron | |
| Sed Trap Screen,2"-533 Micron | |
| Sed Trap Screen,2"-61 Micron | |
| Sed Trap Screen,3/4" or 1"-104 Mic | |
| Sed Trap Screen,3/4" or 1"-152 Mic | |
| Sed Trap Screen,3/4" or 1"-30 Mic | |
| Sed Trap Screen,3/4"or 1"-15 Mic | |
| Sed Trap Screen,3/4"or 1"-533 Mic | |
| Sed Trap Screen,3/4"or 1"-61 Mic | |
| Spin Down Screen,3/4" or 1"-15 Mic | |
| SpinDown Screen,1.5"-104 Micron | |
| SpinDown Screen,1.5"-15 Micron | |
| SpinDown Screen,1.5"-152 Micron | |
| SpinDown Screen,1.5"-30 Micron | |
| SpinDown Screen,1.5"-533 Micron | |
| SpinDown Screen,1.5"-61 Micron | |
| SpinDown Screen,2"-104 Micron | |
| SpinDown Screen,2"-15 Micron | |
| SpinDown Screen,2"-152 Micron | |
| SpinDown Screen,2"-30 Micron | |
| SpinDown Screen,2"-533 Micron | |
| SpinDown Screen,2"-61 Micron | |
| SpinDown Screen,3/4" or 1"-104 Mic | |
| SpinDown Screen,3/4" or 1"-152 Mic | |
| SpinDown Screen,3/4" or 1"-30 Mic | |
| SpinDown Screen,3/4" or 1"-533 Mic | |
| SpinDown Screen,3/4" or 1"-61 Mic |