CECOR Metalworking Fluid Filter F23

Description
The F23 filter has 2.3 cu. ft. capacity with a top dimensions of 9-1/2′ and 13-3/8′ at the bottom. The greater bottom dimension is due to our safety features; the CECOR patented compound linkage & rotary latch allows you to safely dump the filter from the bottom. The F23 filter is fitted for fork lift or hook hoist handling. The F23 is standard on the following series: SE30, CE30, CE50 200/200 and smaller and CP50 200/200 and smaller We also offer a reusable optional filter sleeve if you want the fluid to be filtered even further.
Description
The F23 filter has 2.3 cu. ft. capacity with a top dimensions of 9-1/2′ and 13-3/8′ at the bottom. The greater bottom dimension is due to our safety features; the CECOR patented compound linkage & rotary latch allows you to safely dump the filter from the bottom. The F23 filter is fitted for fork lift or hook hoist handling. The F23 is standard on the following series: SE30, CE30, CE50 200/200 and smaller and CP50 200/200 and smaller We also offer a reusable optional filter sleeve if you want the fluid to be filtered even further.

Suppliers

Company
Product
Description
Supplier Links
Metalworking Fluid Filter - F23 - CECOR
Belleville, WI, USA
Metalworking Fluid Filter
F23
Metalworking Fluid Filter F23
The F23 filter has 2.3 cu. ft. capacity with a top dimensions of 9-1/2′ and 13-3/8′ at the bottom. The greater bottom dimension is due to our safety features; the CECOR patented compound linkage & rotary latch allows you to safely dump the filter from the bottom. The F23 filter is fitted for fork lift or hook hoist handling. The F23 is standard on the following series: SE30, CE30, CE50 200/200 and smaller and CP50 200/200 and smaller We also offer a reusable optional filter sleeve if you want the fluid to be filtered even further.

The F23 filter has 2.3 cu. ft. capacity with a top dimensions of 9-1/2″ and 13-3/8″ at the bottom. The greater bottom dimension is due to our safety features; the CECOR patented compound linkage & rotary latch allows you to safely dump the filter from the bottom. The F23 filter is fitted for fork lift or hook hoist handling.

The F23 is standard on the following series: SE30, CE30, CE50 200/200 and smaller and CP50 200/200 and smaller

We also offer a reusable optional filter sleeve if you want the fluid to be filtered even further.

Supplier's Site

Technical Specifications

  CECOR
Product Category Filter Elements
Product Number F23
Product Name Metalworking Fluid Filter
Type Standard Poly Weave, Fine Poly Weave, or Coarse Burlap Weave
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Hydraulic Filter Elements - 296435 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
Needle Felt Filter Bag (POS/PES) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 1.50 to 300.00 µm (0.0591 to 11.81 mils)
View Details
Lube & Hydraulic Oil Elements - Kaymax® Elements - Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh
Filtration Product Lubricants; HydraulicFluid
Filter Medium Material Glass Fiber; Metal Fiber
View Details
Finger Guard, Fan Filter Assembly, 123.7Mm; For Use With Keystone - 96B7342 - Newark, An Avnet Company
Specs
Filter Medium Material PU (Polyurethane) Foam
View Details