CECOR Coolant Sump Filter F50

Description
The F50 filter has 5.0 cubic foot capacity and dimensions of 16-3/8′ at the top and 20-3/8′ at the bottom. The greater bottom dimension is due to our safety features; the CECOR patented compound linkage & rotary latch allows you to safely dump the filter from the bottom. The F50 filter has a perforated metal outer basket and the fork lift handle is an integral to the two-piece cover. The F50 is standard on the following series: SE50, SP50, CE50 – 250/250 and larger and CP50 – 250/250 and larger We also offer a reusable optional filter sleeve if you want the fluid to be filtered even further.
Description
The F50 filter has 5.0 cubic foot capacity and dimensions of 16-3/8′ at the top and 20-3/8′ at the bottom. The greater bottom dimension is due to our safety features; the CECOR patented compound linkage & rotary latch allows you to safely dump the filter from the bottom. The F50 filter has a perforated metal outer basket and the fork lift handle is an integral to the two-piece cover. The F50 is standard on the following series: SE50, SP50, CE50 – 250/250 and larger and CP50 – 250/250 and larger We also offer a reusable optional filter sleeve if you want the fluid to be filtered even further.

Suppliers

Company
Product
Description
Supplier Links
Coolant Sump Filter - F50 - CECOR
Belleville, WI, USA
Coolant Sump Filter
F50
Coolant Sump Filter F50
The F50 filter has 5.0 cubic foot capacity and dimensions of 16-3/8′ at the top and 20-3/8′ at the bottom. The greater bottom dimension is due to our safety features; the CECOR patented compound linkage & rotary latch allows you to safely dump the filter from the bottom. The F50 filter has a perforated metal outer basket and the fork lift handle is an integral to the two-piece cover. The F50 is standard on the following series: SE50, SP50, CE50 – 250/250 and larger and CP50 – 250/250 and larger We also offer a reusable optional filter sleeve if you want the fluid to be filtered even further.

The F50 filter has 5.0 cubic foot capacity and dimensions of 16-3/8″ at the top and 20-3/8″ at the bottom. The greater bottom dimension is due to our safety features; the CECOR patented compound linkage & rotary latch allows you to safely dump the filter from the bottom. The F50 filter has a perforated metal outer basket and the fork lift handle is an integral to the two-piece cover.

The F50 is standard on the following series: SE50, SP50, CE50 – 250/250 and larger and CP50 – 250/250 and larger

We also offer a reusable optional filter sleeve if you want the fluid to be filtered even further.

Supplier's Site

Technical Specifications

  CECOR
Product Category Filter Elements
Product Number F50
Product Name Coolant Sump Filter
Type Standard Poly Weave, Fine Poly Weave, or Coarse Burlap Weave
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Critical Fuel Systems Particulate Elements - CF-36-3 and CF-36-5 - Kaydon Filtration Corporation
Specs
Type Cartridge; Micro glass Media, Two-stage Coalescing And Separation
Filtration Product GasolineDiesel
View Details
Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details