CECOR Coolant / Oil Chip Filter F10

Description
The F10 filter has a capacity of 1 cubic foot in the strainer basket with dimensions of 15-1/2′ long and 14′ diameter. The F10 filter is standard on the following series: SA5, SE10, CA5 and CE10. Filter Media Filter Bags come in three weaves; fine, medium and coarse. Filter Sleeve Options A-210-529F Fine Cotton <500 Micron B-210-530 Poly Medium Weave 500 Micron> A-210-529C Coarse Burlap >500 Micron
Description
The F10 filter has a capacity of 1 cubic foot in the strainer basket with dimensions of 15-1/2′ long and 14′ diameter. The F10 filter is standard on the following series: SA5, SE10, CA5 and CE10. Filter Media Filter Bags come in three weaves; fine, medium and coarse. Filter Sleeve Options A-210-529F Fine Cotton <500 Micron B-210-530 Poly Medium Weave 500 Micron> A-210-529C Coarse Burlap >500 Micron

Suppliers

Company
Product
Description
Supplier Links
Coolant / Oil  Chip Filter - F10 - CECOR
Belleville, WI, USA
Coolant / Oil Chip Filter
F10
Coolant / Oil Chip Filter F10
The F10 filter has a capacity of 1 cubic foot in the strainer basket with dimensions of 15-1/2′ long and 14′ diameter. The F10 filter is standard on the following series: SA5, SE10, CA5 and CE10. Filter Media Filter Bags come in three weaves; fine, medium and coarse. Filter Sleeve Options A-210-529F Fine Cotton <500 Micron B-210-530 Poly Medium Weave 500 Micron> A-210-529C Coarse Burlap >500 Micron

The F10 filter has a capacity of 1 cubic foot in the strainer basket with dimensions of 15-1/2″ long and 14″ diameter.

The F10 filter is standard on the following series: SA5, SE10, CA5 and CE10.

Filter Media

Filter Bags come in three weaves; fine, medium and coarse.

Filter Sleeve Options

  • A-210-529F Fine Cotton <500 Micron
  • B-210-530 Poly Medium Weave 500 Micron>
  • A-210-529C Coarse Burlap >500 Micron
Supplier's Site

Technical Specifications

  CECOR
Product Category Filter Elements
Product Number F10
Product Name Coolant / Oil Chip Filter
Type Standard Poly Weave, Fine Poly Weave, or Coarse Burlap Weave
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
3.62
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details