MicroGroup Stainless Steel Metric Tubing 304

Description
Metric tubing is stocked in seamless 304 and 316 stainless steel, from 1mm OD to 24mm OD. Can be supplied in other grades on a custom basis. Primarily stocked in annealed temper. Manufactured to OD and wall dimensions. Commonly used with standard metric compression fittings, metric tubing can also be used in other commercial applications that require corrosion resistance, strength, and uniformity.
Datasheet
Description
Metric tubing is stocked in seamless 304 and 316 stainless steel, from 1mm OD to 24mm OD. Can be supplied in other grades on a custom basis. Primarily stocked in annealed temper. Manufactured to OD and wall dimensions. Commonly used with standard metric compression fittings, metric tubing can also be used in other commercial applications that require corrosion resistance, strength, and uniformity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Metric Tubing - 304 - MicroGroup
Medway, MA, USA
Stainless Steel Metric Tubing
304
Stainless Steel Metric Tubing 304
Metric tubing is stocked in seamless 304 and 316 stainless steel, from 1mm OD to 24mm OD. Can be supplied in other grades on a custom basis. Primarily stocked in annealed temper. Manufactured to OD and wall dimensions. Commonly used with standard metric compression fittings, metric tubing can also be used in other commercial applications that require corrosion resistance, strength, and uniformity.

Metric tubing is stocked in seamless 304 and 316 stainless steel, from 1mm OD to 24mm OD. Can be supplied in other grades on a custom basis. Primarily stocked in annealed temper. Manufactured to OD and wall dimensions.

Commonly used with standard metric compression fittings, metric tubing can also be used in other commercial applications that require corrosion resistance, strength, and uniformity.

Supplier's Site Datasheet

Technical Specifications

  MicroGroup
Product Category Tubing
Product Number 304
Product Name Stainless Steel Metric Tubing
Type Metal
Material Aluminum (optional feature); Brass / Bronze (optional feature); Copper (optional feature); Titanium (optional feature); Steel (optional feature); Stainless Steel; Hastelloy® (optional feature)
Shape Round
Features Welded & Drawn
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Fluoropolymer; E-TFE/TEFZEL
Shape Round
View Details
Stainless Steel Metric Tubing - T304 - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T304
Features Sterilizeable; Seamless
View Details
Clearflo® 70 PVC Tubing - 1130428 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details