MicroGroup Stainless Steel Fractional Tubing Seemless or Welded

Description
"Fractional" tubing starts at 1/32" O.D. and continues in increments of 1/32" (i.e. 1/16", 3/32", 1/8", 5/32", 3/16" etc.) or (1/16", 3/8", 7/16", 1/2", 9/16" etc.). Available in seamless or welded and drawn construction, fractional tubing is often used in commercial applications that require corrosion resistance and good strength. Also available in other stainless and nickel alloy grades (i.e. 321, 600 etc.). Normally available in commercial specifications (i.e. ASTM-A-269); Occasionally available in other specs. (i.e. Mil-T-8504, AMS-5570). Primarily stocked in annealed temper. Used in many different industries ranging from medical to instrumentation, fractional tubing covers small (1/32") to large (up through 3") applications. Welded and drawn can often be substituted for seamless because it usually has the same, if not better, appearance, tolerances and concentricity.
Datasheet
Description
"Fractional" tubing starts at 1/32" O.D. and continues in increments of 1/32" (i.e. 1/16", 3/32", 1/8", 5/32", 3/16" etc.) or (1/16", 3/8", 7/16", 1/2", 9/16" etc.). Available in seamless or welded and drawn construction, fractional tubing is often used in commercial applications that require corrosion resistance and good strength. Also available in other stainless and nickel alloy grades (i.e. 321, 600 etc.). Normally available in commercial specifications (i.e. ASTM-A-269); Occasionally available in other specs. (i.e. Mil-T-8504, AMS-5570). Primarily stocked in annealed temper. Used in many different industries ranging from medical to instrumentation, fractional tubing covers small (1/32") to large (up through 3") applications. Welded and drawn can often be substituted for seamless because it usually has the same, if not better, appearance, tolerances and concentricity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Fractional Tubing - Seemless or Welded - MicroGroup
Medway, MA, USA
Stainless Steel Fractional Tubing
Seemless or Welded
Stainless Steel Fractional Tubing Seemless or Welded
"Fractional" tubing starts at 1/32" O.D. and continues in increments of 1/32" (i.e. 1/16", 3/32", 1/8", 5/32", 3/16" etc.) or (1/16", 3/8", 7/16", 1/2", 9/16" etc.). Available in seamless or welded and drawn construction, fractional tubing is often used in commercial applications that require corrosion resistance and good strength. Also available in other stainless and nickel alloy grades (i.e. 321, 600 etc.). Normally available in commercial specifications (i.e. ASTM-A-269); Occasionally available in other specs. (i.e. Mil-T-8504, AMS-5570). Primarily stocked in annealed temper. Used in many different industries ranging from medical to instrumentation, fractional tubing covers small (1/32") to large (up through 3") applications. Welded and drawn can often be substituted for seamless because it usually has the same, if not better, appearance, tolerances and concentricity.

"Fractional" tubing starts at 1/32" O.D. and continues in increments of 1/32" (i.e. 1/16", 3/32", 1/8", 5/32", 3/16" etc.) or (1/16", 3/8", 7/16", 1/2", 9/16" etc.). Available in seamless or welded and drawn construction, fractional tubing is often used in commercial applications that require corrosion resistance and good strength. Also available in other stainless and nickel alloy grades (i.e. 321, 600 etc.). Normally available in commercial specifications (i.e. ASTM-A-269); Occasionally available in other specs. (i.e. Mil-T-8504, AMS-5570). Primarily stocked in annealed temper.

Used in many different industries ranging from medical to instrumentation, fractional tubing covers small (1/32") to large (up through 3") applications. Welded and drawn can often be substituted for seamless because it usually has the same, if not better, appearance, tolerances and concentricity.

Supplier's Site Datasheet

Technical Specifications

  MicroGroup
Product Category Tubing
Product Number Seemless or Welded
Product Name Stainless Steel Fractional Tubing
Type Metal
Material Aluminum (optional feature); Brass / Bronze (optional feature); Copper (optional feature); Titanium (optional feature); Steel (optional feature); Stainless Steel; Hastelloy® (optional feature)
Shape Round
Features Welded & Drawn
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

PFA Fluoropolymer Tubing - 3200484 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Fluoropolymer
Features Sterilizeable
View Details
High Pressure Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Tubing, Latex -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber
Design Units English
View Details