STYLE 20VO -- HOSE REEL / VICTAULIC® SWIVELS
OPW Engineered Systems
Hose Reel / Victaulic® Swivels
Style 20VO
Description
Standard Sizes: 2 in. FNPT x 2-1/2 in. Victaulic
Standard Materials: Aluminum
Standard Seals: Buna-N, Fluorocarbon, PTFE, EPDM, Neoprene
Description
Standard Sizes: 2 in. FNPT x 2-1/2 in. Victaulic
Standard Materials: Aluminum
Standard Seals: Buna-N, Fluorocarbon, PTFE, EPDM, Neoprene
Datasheet
Suppliers
Standard Sizes: 2 in. FNPT x 2-1/2 in. Victaulic
Standard Materials: Aluminum
Standard Seals: Buna-N, Fluorocarbon, PTFE, EPDM, Neoprene
Standard Sizes: 2 in. FNPT x 2-1/2 in. Victaulic
Standard Materials: Aluminum
Standard Seals: Buna-N, Fluorocarbon, PTFE, EPDM, Neoprene
Supplier's Site
Datasheet
Technical Specifications
Product Category
Swivel Joints
Product Number
Style 20VO
Product Name
Hose Reel / Victaulic® Swivels
Media / Application
Chemical
Port Size
2"
Connection
Female NPT
Unlock Full Specs
to access all available technical data
Similar Products
DSTI - Dynamic Sealing Technologies, Inc.
Number of Ports
8
Media / Application
Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
Port Size
3/8"
View Details
Media / Application
Chemical
Port Size
2" (optional feature); 3" (optional feature); 4" (optional feature)
Connection
Flange
View Details
Number of Ports
2
Media / Application
Air / Pneumatic
Port Size
1/8"; 1/4"; 3/8"; 1/2"
View Details
Instech Laboratories, Inc.
Number of Ports
1
Media / Application
Water
Port Size
Micro
View Details