Shenzhen Wlink Technology Co., Limited Datasheets for Network Equipment

Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more

Product Name Notes
The rugged D80-1 series serial to IP GPRS/EDGE modem (called DTU as well) is a cellular modem have been developed especially for M2M application. It provides RS232/RS-485/RS-422/ TTL interface and...
The rugged D80-3 series serial to IP 3G modem (called DTU as well) is a cellular modem have been developed especially for M2M application. It provides RS232/RS-485/RS-422/ TTL interface and...
The rugged D80-4 series serial to IP 4G modem (called DTU as well) is a cellular modem have been developed especially for M2M application. It provides RS232/RS-485/RS-422/ TTL interface and...
WLINK G500 is the rugged industrial cellular router which can work on 4G/3G cellular network to provide reliable, secure and high speed wireless connectivity, it is built-in one of the...
Wlink M100 family industrial 3G cellular Modem with RS232/RS-485 interface is the model that provides SMS and dial-up function by 3G/4G Cellular network cater for industrial application requirement. Due to...
Wlink M303 family industrial 3G cellular Modem with USB 2.0 interface is the model that provides SMS and dial-up function by 3G/4G Cellular network cater for industrial application requirement. The...
WLINK R100 series Router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can optional works on 4G/3G cellular network to...
WLINK R210 series Router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can optional works on the 4G or 3G...
WLINK WL-R200 series Router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can optional works on the 4G or 3G...
WLINK WL-R220 4G/3G OpenWrt router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can works on 4G/3G cellular network to...
WLINK WL-R520 series Router is the internet of thing mobile broadband router and a machine to machine(M2M) industrial cellular router, which can optional works on the 4G or 3G cellular...