Shenzhen Wlink Technology Co., Limited M2M 4G / 3G Router R200

Description
WLINK WL-R200 series Router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can optional works on the 4G or 3G cellular network to provide reliable, secure and high speed wireless connectivity with VPN security supported. It is powerful and programmable industrial mobile router with high performance and harden casing design for remote management, telemetry, condition monitoring, CCTV, ATMs, vending machine and other M2M applications. WL-R200 4G router is an ideal wireless data transfer device for applications transferring large data load because of ultimately fast transfer speed in 4G network reaching up to 100M download and up to 50M upload. VPN features also can be configured in WLINK router, allowing you to utilize virtual private network service through a4G/3G wireless router and built for stresses and workload of a modern industrial or commercial environment. Its compact small size design, enable WL-R200 Router easy to be embedded into other equipment or system. With optional GPS capability, enable the router ideal for fleet tracking or access management. The WL-R200 with Ethernet capability, also come with a serial RS232 port for communication via serial port. Basic Features Industrial robust design and compact metal housing High data speed via 4G or 3G network, 2.5G backward compatible Strong electromagnetic interference Resistance Heat endurance and radiation ability Built-in watch dog, Multi-link detection Ultra security, VPN: PPTN, L2TP, GPE, IPSec VPN High Reliability: Hardware link self-recovery WAN port support PPPoE, static IP, DHCP client. Failover/ Backup between WAN and Cellular network Always online, reboot automatically if disconnected to ensure continual connection Support APN and VPDN wireless private network access in LCP/ICMP/flow/heartb eat check, ensure network usability Web/CLI/SSH/Manageme nt platform support, easy configure SNMP network management, NTP support Local & remote management (configuration, status, upgrade firmware) Supports DHCP Server Supports DNS proxy and Dynamic DNS (DDNS) Supports timing operation Supports LED status indication Shock and vibration resistant CE, ROHS, EMC Optional Features Optional Network Type includes FDD-LTE/TDD-LTE 4G, UMTS/WCDMA 3G and EVDO 3G. 802.11b/g/n Wi-Fi optional, 150Mbps data rate GPS capability optional for fleet management or other tracking application DTU serial communication function optional OpenVPN Optional PPTP Sever optional Schedule reboot optional Customized acceptable Typical Application Enegry Digital Oil Field, Coal Mine, Solar, Smart Grid Utilities Remote Telemetry, Tanking Monitoring, Automation, Remote PLC, Remote AMR, Remote Monitoring and control Industry Remote Telemetry, Tanking Monitoring, Automa Retail ATM, POS(Point-of-Sale), Vending Machine, Lottery Machine, Branch network, Digital Signage, Video Surveillance, failover between WAN&4G/3G Transportation Bus WiFi, WiFi on Board, Vehicle video surveillance, Fleet tracking and management, Bus Advertising
Description
WLINK WL-R200 series Router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can optional works on the 4G or 3G cellular network to provide reliable, secure and high speed wireless connectivity with VPN security supported. It is powerful and programmable industrial mobile router with high performance and harden casing design for remote management, telemetry, condition monitoring, CCTV, ATMs, vending machine and other M2M applications. WL-R200 4G router is an ideal wireless data transfer device for applications transferring large data load because of ultimately fast transfer speed in 4G network reaching up to 100M download and up to 50M upload. VPN features also can be configured in WLINK router, allowing you to utilize virtual private network service through a4G/3G wireless router and built for stresses and workload of a modern industrial or commercial environment. Its compact small size design, enable WL-R200 Router easy to be embedded into other equipment or system. With optional GPS capability, enable the router ideal for fleet tracking or access management. The WL-R200 with Ethernet capability, also come with a serial RS232 port for communication via serial port. Basic Features Industrial robust design and compact metal housing High data speed via 4G or 3G network, 2.5G backward compatible Strong electromagnetic interference Resistance Heat endurance and radiation ability Built-in watch dog, Multi-link detection Ultra security, VPN: PPTN, L2TP, GPE, IPSec VPN High Reliability: Hardware link self-recovery WAN port support PPPoE, static IP, DHCP client. Failover/ Backup between WAN and Cellular network Always online, reboot automatically if disconnected to ensure continual connection Support APN and VPDN wireless private network access in LCP/ICMP/flow/heartb eat check, ensure network usability Web/CLI/SSH/Manageme nt platform support, easy configure SNMP network management, NTP support Local & remote management (configuration, status, upgrade firmware) Supports DHCP Server Supports DNS proxy and Dynamic DNS (DDNS) Supports timing operation Supports LED status indication Shock and vibration resistant CE, ROHS, EMC Optional Features Optional Network Type includes FDD-LTE/TDD-LTE 4G, UMTS/WCDMA 3G and EVDO 3G. 802.11b/g/n Wi-Fi optional, 150Mbps data rate GPS capability optional for fleet management or other tracking application DTU serial communication function optional OpenVPN Optional PPTP Sever optional Schedule reboot optional Customized acceptable Typical Application Enegry Digital Oil Field, Coal Mine, Solar, Smart Grid Utilities Remote Telemetry, Tanking Monitoring, Automation, Remote PLC, Remote AMR, Remote Monitoring and control Industry Remote Telemetry, Tanking Monitoring, Automa Retail ATM, POS(Point-of-Sale), Vending Machine, Lottery Machine, Branch network, Digital Signage, Video Surveillance, failover between WAN&4G/3G Transportation Bus WiFi, WiFi on Board, Vehicle video surveillance, Fleet tracking and management, Bus Advertising
Datasheet
Datasheet Summary
Powered by GS/AI

The WLINK WL-R200 is an industrial-grade M2M router designed for reliable wireless connectivity over 4G and 3G networks, supporting data transfer speeds of up to 100 Mbps download and 50 Mbps upload. It features a robust metal housing, making it suitable for harsh environments, and includes advanced security options such as VPN support (PPTP, L2TP, IPsec). The router is equipped with multiple interfaces, including Ethernet and an optional RS232 port for serial communication, facilitating integration into various systems. Its compact design allows for easy embedding into other equipment, and it offers optional GPS capabilities for applications like fleet tracking. The device supports local and remote management, ensuring ease of configuration and monitoring. With features like automatic reboot on disconnection and failover capabilities between WAN and cellular networks, the WL-R200 is well-suited for applications in telemetry, remote monitoring, and industrial automation.

Datasheet Summary
Powered by GS/AI

The WLINK WL-R200 is an industrial-grade M2M router designed for reliable wireless connectivity over 4G and 3G networks, supporting data transfer speeds of up to 100 Mbps download and 50 Mbps upload. It features a robust metal housing, making it suitable for harsh environments, and includes advanced security options such as VPN support (PPTP, L2TP, IPsec). The router is equipped with multiple interfaces, including Ethernet and an optional RS232 port for serial communication, facilitating integration into various systems. Its compact design allows for easy embedding into other equipment, and it offers optional GPS capabilities for applications like fleet tracking. The device supports local and remote management, ensuring ease of configuration and monitoring. With features like automatic reboot on disconnection and failover capabilities between WAN and cellular networks, the WL-R200 is well-suited for applications in telemetry, remote monitoring, and industrial automation.

Suppliers

Company
Product
Description
Supplier Links
M2M 4G / 3G Router - R200 - Shenzhen Wlink Technology Co., Limited
Shenzhen, China
M2M 4G / 3G Router
R200
M2M 4G / 3G Router R200
WLINK WL-R200 series Router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can optional works on the 4G or 3G cellular network to provide reliable, secure and high speed wireless connectivity with VPN security supported. It is powerful and programmable industrial mobile router with high performance and harden casing design for remote management, telemetry, condition monitoring, CCTV, ATMs, vending machine and other M2M applications. WL-R200 4G router is an ideal wireless data transfer device for applications transferring large data load because of ultimately fast transfer speed in 4G network reaching up to 100M download and up to 50M upload. VPN features also can be configured in WLINK router, allowing you to utilize virtual private network service through a4G/3G wireless router and built for stresses and workload of a modern industrial or commercial environment. Its compact small size design, enable WL-R200 Router easy to be embedded into other equipment or system. With optional GPS capability, enable the router ideal for fleet tracking or access management. The WL-R200 with Ethernet capability, also come with a serial RS232 port for communication via serial port. Basic Features Industrial robust design and compact metal housing High data speed via 4G or 3G network, 2.5G backward compatible Strong electromagnetic interference Resistance Heat endurance and radiation ability Built-in watch dog, Multi-link detection Ultra security, VPN: PPTN, L2TP, GPE, IPSec VPN High Reliability: Hardware link self-recovery WAN port support PPPoE, static IP, DHCP client. Failover/ Backup between WAN and Cellular network Always online, reboot automatically if disconnected to ensure continual connection Support APN and VPDN wireless private network access in LCP/ICMP/flow/heartb eat check, ensure network usability Web/CLI/SSH/Manageme nt platform support, easy configure SNMP network management, NTP support Local & remote management (configuration, status, upgrade firmware) Supports DHCP Server Supports DNS proxy and Dynamic DNS (DDNS) Supports timing operation Supports LED status indication Shock and vibration resistant CE, ROHS, EMC Optional Features Optional Network Type includes FDD-LTE/TDD-LTE 4G, UMTS/WCDMA 3G and EVDO 3G. 802.11b/g/n Wi-Fi optional, 150Mbps data rate GPS capability optional for fleet management or other tracking application DTU serial communication function optional OpenVPN Optional PPTP Sever optional Schedule reboot optional Customized acceptable Typical Application Enegry Digital Oil Field, Coal Mine, Solar, Smart Grid Utilities Remote Telemetry, Tanking Monitoring, Automation, Remote PLC, Remote AMR, Remote Monitoring and control Industry Remote Telemetry, Tanking Monitoring, Automa Retail ATM, POS(Point-of-Sale), Vending Machine, Lottery Machine, Branch network, Digital Signage, Video Surveillance, failover between WAN&4G/3G Transportation Bus WiFi, WiFi on Board, Vehicle video surveillance, Fleet tracking and management, Bus Advertising

WLINK WL-R200 series Router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can optional works on the 4G or 3G cellular network to provide reliable, secure and high speed wireless connectivity with VPN security supported. It is powerful and programmable industrial mobile router with high performance and harden casing design for remote management, telemetry, condition monitoring, CCTV, ATMs, vending machine and other M2M applications.

WL-R200 4G router is an ideal wireless data transfer device for applications transferring large data load because of ultimately fast transfer speed in 4G network reaching up to 100M download and up to 50M upload. VPN features also can be configured in WLINK router, allowing you to utilize virtual private network service through a4G/3G wireless router and built for stresses and workload of a modern industrial or commercial environment. Its compact small size design, enable WL-R200 Router easy to be embedded into other equipment or system.

With optional GPS capability, enable the router ideal for fleet tracking or access management.

The WL-R200 with Ethernet capability, also come with a serial RS232 port for communication via serial port.

Basic Features

  • Industrial robust design and compact metal housing
  • High data speed via 4G or 3G network, 2.5G backward compatible
  • Strong electromagnetic interference Resistance
  • Heat endurance and radiation ability
  • Built-in watch dog, Multi-link detection
  • Ultra security, VPN: PPTN, L2TP, GPE, IPSec VPN
  • High Reliability: Hardware link self-recovery
  • WAN port support PPPoE, static IP, DHCP client.
  • Failover/ Backup between WAN and Cellular network
  • Always online, reboot automatically if disconnected to ensure continual connection
  • Support APN and VPDN wireless private network access in
  • LCP/ICMP/flow/heartbeat check, ensure network usability
  • Web/CLI/SSH/Management platform support, easy configure
  • SNMP network management, NTP support
  • Local & remote management (configuration, status, upgrade firmware)
  • Supports DHCP Server
  • Supports DNS proxy and Dynamic DNS (DDNS)
  • Supports timing operation
  • Supports LED status indication
  • Shock and vibration resistant
  • CE, ROHS, EMC

Optional Features

  • Optional Network Type includes FDD-LTE/TDD-LTE 4G, UMTS/WCDMA 3G and EVDO 3G.
  • 802.11b/g/n Wi-Fi optional, 150Mbps data rate
  • GPS capability optional for fleet management or other tracking application
  • DTU serial communication function optional
  • OpenVPN Optional
  • PPTP Sever optional
  • Schedule reboot optional
  • Customized acceptable

Typical Application

Enegry

Digital Oil Field, Coal Mine, Solar, Smart Grid

Utilities

Remote Telemetry, Tanking Monitoring, Automation, Remote PLC, Remote AMR,

Remote Monitoring and control

Industry

Remote Telemetry, Tanking Monitoring, Automa

Retail

ATM, POS(Point-of-Sale), Vending Machine, Lottery Machine, Branch network, Digital

Signage, Video Surveillance, failover between WAN&4G/3G

Transportation

Bus WiFi, WiFi on Board, Vehicle video surveillance, Fleet tracking and management,

Bus Advertising

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Wlink Technology Co., Limited
Product Category Network Equipment
Product Number R200
Product Name M2M 4G / 3G Router
Network Equipment Router
Area Network Type WAN Capable; WLAN
Form Factor Wall Mount
Network Media Wireless
Unlock Full Specs
to access all available technical data

Similar Products

SmartFlex, Global, 5x Ethernet, Wi-Fi, PoE PSE, Metal, Without Accessories - BB-SR31018120 - Advantech
Specs
Network Media Wireless
Features Internet of Things (IoT) Capable; PoE Ready
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
PROFINET to PROFIBUS DP Master Gateway -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 2723482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 24 #
Data Rate 1 Gbps
View Details