Shenzhen Wlink Technology Co., Limited Datasheets for Network Modems
Network modems (modulators-demodulators) are devices or programs that allow computers to transmit data over telephone lines. They convert digital computer data to analog sound waves and then demodulate the carrier signals to decode the transmitted information.
Network Modems: Learn more
| Product Name | Notes |
|---|---|
| The rugged D80-1 series serial to IP GPRS/EDGE modem (called DTU as well) is a cellular modem have been developed especially for M2M application. It provides RS232/RS-485/RS-422/ TTL interface and... | |
| The rugged D80-3 series serial to IP 3G modem (called DTU as well) is a cellular modem have been developed especially for M2M application. It provides RS232/RS-485/RS-422/ TTL interface and... | |
| The rugged D80-4 series serial to IP 4G modem (called DTU as well) is a cellular modem have been developed especially for M2M application. It provides RS232/RS-485/RS-422/ TTL interface and... | |
| Wlink M100 family industrial 3G cellular Modem with RS232/RS-485 interface is the model that provides SMS and dial-up function by 3G/4G Cellular network cater for industrial application requirement. Due to... | |
| Wlink M303 family industrial 3G cellular Modem with USB 2.0 interface is the model that provides SMS and dial-up function by 3G/4G Cellular network cater for industrial application requirement. The... |