Shenzhen Wlink Technology Co., Limited M2M Cellular Modem M100

Description
Wlink M100 family industrial 3G cellular Modem with RS232/RS-485 interface is the model that provides SMS and dial-up function by 3G/4G Cellular network cater for industrial application requirement. Due to the performance industrial module, robust metal case and a wide operating temperature range, this model is well suitable for industrial application. The configuration and controlling can be made using AT-commands. Industrial Class Design High-powered Industrial cellular module provide the strong anti-jamming ability PCB comply to 3H and 3W Wide range Voltage power supply Flexibility and Convenience Support standard RS232/RS485 interface that can plug into industrial PC or end RS232 /RS485 device Plug & Play solution for quick and easy integration , flexible and reliable Control the power on/off by interface control line, easy for user device to control the operation of the modem Stability and Reliability The modem support serial I/O hardware reset to ensure always online Link detection and watch-dog design, support WDT to ensure always online transmission UIM/SIM SIM card ESD Protection: 1.8V/3V Standard RS232 Interface ESD protection Robust Metal Case and anti-lightning protection Provide IP30 protection
Description
Wlink M100 family industrial 3G cellular Modem with RS232/RS-485 interface is the model that provides SMS and dial-up function by 3G/4G Cellular network cater for industrial application requirement. Due to the performance industrial module, robust metal case and a wide operating temperature range, this model is well suitable for industrial application. The configuration and controlling can be made using AT-commands. Industrial Class Design High-powered Industrial cellular module provide the strong anti-jamming ability PCB comply to 3H and 3W Wide range Voltage power supply Flexibility and Convenience Support standard RS232/RS485 interface that can plug into industrial PC or end RS232 /RS485 device Plug & Play solution for quick and easy integration , flexible and reliable Control the power on/off by interface control line, easy for user device to control the operation of the modem Stability and Reliability The modem support serial I/O hardware reset to ensure always online Link detection and watch-dog design, support WDT to ensure always online transmission UIM/SIM SIM card ESD Protection: 1.8V/3V Standard RS232 Interface ESD protection Robust Metal Case and anti-lightning protection Provide IP30 protection

Suppliers

Company
Product
Description
Supplier Links
M2M Cellular Modem - M100 - Shenzhen Wlink Technology Co., Limited
Shenzhen, China
M2M Cellular Modem
M100
M2M Cellular Modem M100
Wlink M100 family industrial 3G cellular Modem with RS232/RS-485 interface is the model that provides SMS and dial-up function by 3G/4G Cellular network cater for industrial application requirement. Due to the performance industrial module, robust metal case and a wide operating temperature range, this model is well suitable for industrial application. The configuration and controlling can be made using AT-commands. Industrial Class Design High-powered Industrial cellular module provide the strong anti-jamming ability PCB comply to 3H and 3W Wide range Voltage power supply Flexibility and Convenience Support standard RS232/RS485 interface that can plug into industrial PC or end RS232 /RS485 device Plug & Play solution for quick and easy integration , flexible and reliable Control the power on/off by interface control line, easy for user device to control the operation of the modem Stability and Reliability The modem support serial I/O hardware reset to ensure always online Link detection and watch-dog design, support WDT to ensure always online transmission UIM/SIM SIM card ESD Protection: 1.8V/3V Standard RS232 Interface ESD protection Robust Metal Case and anti-lightning protection Provide IP30 protection

Wlink M100 family industrial 3G cellular Modem with RS232/RS-485 interface is the model that provides SMS and dial-up function by 3G/4G Cellular network cater for industrial application requirement.
Due to the performance industrial module, robust metal case and a wide operating temperature range, this model is well suitable for industrial application. The configuration and controlling can be made using AT-commands.

Industrial Class Design

  • High-powered Industrial cellular module provide the strong anti-jamming ability
  • PCB comply to 3H and 3W
  • Wide range Voltage power supply

Flexibility and Convenience

  • Support standard RS232/RS485 interface that can plug into industrial PC or end RS232 /RS485 device
  • Plug & Play solution for quick and easy integration , flexible and reliable
  • Control the power on/off by interface control line, easy for user device to control the operation of the modem

Stability and Reliability

  • The modem support serial I/O hardware reset to ensure always online
  • Link detection and watch-dog design, support WDT to ensure always online transmission
  • UIM/SIM SIM card ESD Protection: 1.8V/3V Standard
  • RS232 Interface ESD protection
  • Robust Metal Case and anti-lightning protection
  • Provide IP30 protection
Supplier's Site

Technical Specifications

  Shenzhen Wlink Technology Co., Limited
Product Category Network Equipment
Product Number M100
Product Name M2M Cellular Modem
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Standard Unmanaged - 852-1106 - WAGO
Specs
Network Equipment Switch
View Details
4 suppliers
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Optical Mini Multidrop Bit-Driver® - 2139 - S.I. Tech, Inc.
Specs
Network Equipment Repeater; Transceiver; Other; Link
Area Network Type LAN Capable
Ports / Interfaces SMA, ST, SMA
View Details
CANwireless with external antenna connection - CR3133 - ifm efector inc.
Specs
Area Network Type CAN
Protocol / Network CAN; WLAN; Bluetooth
View Details