Shenzhen Wlink Technology Co., Limited Industrial 4G/3G Cellular Router R210

Description
WLINK R210 series Router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can optional works on the 4G or 3G cellular network to provide reliable, secure and high speed wireless connectivity with I/O and VPN supported. It is powerful and programmable industrial mobile router with high performance and harden casing design for remote management, telemetry, condition monitoring, CCTV, ATMs, vending machine and other M2M applications. WL-R210 4G router is an ideal wireless data transfer device for applications transferring large data load because of ultimately fast transfer speed in 4G network reaching up to 100M download and up to 50M upload. VPN features also can be configured in WLINK router, allowing you to utilize virtual private network service through a 4G/3G wireless router and built for stresses and workload of a modern industrial or commercial environment. With dual SIM function, R210 series router could backup network between the two SIM cards to ensure continuous connection. With optional GPS capability, enable the router ideal for fleet tracing or access management. The R210 router is well suited for M2M connectivity in harsh or remote environment because of its rugged metal casing, I/0 port, DIN-Rail mounts and the wide operating temperature range from - 30 to 70 degree. Basic Features Industrial robust design and compact metal housing High data speed via FDD /TDD 4G or DC-HSPA+/HSPA+/WCDMA /UMTS 3G network, 2.5G backward compatible Strong electromagnetic interference Resistance Heat endurance and radiation ability Built-in watch dog, Multi-link detection 802.11b/g/n Wi-Fi support, 150Mbps data rate Ultra security, VPN: PPTP, L2TP, GPE, IPSec VPN 3 x GPIO I/O (Input/Output) MIMO antenna for 4G Support DIN-Rail Mount WAN port support PPPoE, static IP, DHCP client. Dual SIM for failover/ Backup between two different network Always online, reboot automatically if disconnected to ensure continual connection Support APN and VPDN wireless private network access in LCP/ICMP/flow/heartb eat check, ensure network usability Web/CLI/SSH/Manageme nt platform support, easy configure SNMP network management, NTP support Local & remote management (configuration, status, upgrade firmware) Supports DHCP Server Supports DNS proxy and Dynamic DNS (DDNS) Supports timing operation Supports LED status indication Shock and vibration resistant Optional Features Optional Network Type includes FDD-LTE/TDD-LTE 4G, DC-HSPA+/HSPA+/UMTS/ WCDMA 3G and EVDO 3G. GPS capability for fleet management or other tracking application Optional DTU serial communication function optional Dual SIM Dual SIM optional available for redundancy Ultra security, VPN: PPTP, L2TP, GPE, IPSec VPN optional OpenVPN Optional Captive Portal for WiFi hotspot Optional PPTP Sever optional Schedule reboot optional Customized acceptable Typical Application Enegry Digital Oil Field, Coal Mine, Solar, Smart Grid Utilities Remote Telemetry, Tanking Monitoring, Automation, Remote PLC, Remote AMR, Remote Monitoring and control Industry Remote Telemetry, Tanking Monitoring, Automa Retail ATM, POS(Point-of-Sale), Vending Machine, Lottery Machine, Branch network, Digital Signage, Video Surveillance, failover between WAN&4G/3G Transportation Bus WiFi, WiFi on Board, Vehicle video surveillance, Fleet tracking and management, Bus Advertising
Datasheet
Description
WLINK R210 series Router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can optional works on the 4G or 3G cellular network to provide reliable, secure and high speed wireless connectivity with I/O and VPN supported. It is powerful and programmable industrial mobile router with high performance and harden casing design for remote management, telemetry, condition monitoring, CCTV, ATMs, vending machine and other M2M applications. WL-R210 4G router is an ideal wireless data transfer device for applications transferring large data load because of ultimately fast transfer speed in 4G network reaching up to 100M download and up to 50M upload. VPN features also can be configured in WLINK router, allowing you to utilize virtual private network service through a 4G/3G wireless router and built for stresses and workload of a modern industrial or commercial environment. With dual SIM function, R210 series router could backup network between the two SIM cards to ensure continuous connection. With optional GPS capability, enable the router ideal for fleet tracing or access management. The R210 router is well suited for M2M connectivity in harsh or remote environment because of its rugged metal casing, I/0 port, DIN-Rail mounts and the wide operating temperature range from - 30 to 70 degree. Basic Features Industrial robust design and compact metal housing High data speed via FDD /TDD 4G or DC-HSPA+/HSPA+/WCDMA /UMTS 3G network, 2.5G backward compatible Strong electromagnetic interference Resistance Heat endurance and radiation ability Built-in watch dog, Multi-link detection 802.11b/g/n Wi-Fi support, 150Mbps data rate Ultra security, VPN: PPTP, L2TP, GPE, IPSec VPN 3 x GPIO I/O (Input/Output) MIMO antenna for 4G Support DIN-Rail Mount WAN port support PPPoE, static IP, DHCP client. Dual SIM for failover/ Backup between two different network Always online, reboot automatically if disconnected to ensure continual connection Support APN and VPDN wireless private network access in LCP/ICMP/flow/heartb eat check, ensure network usability Web/CLI/SSH/Manageme nt platform support, easy configure SNMP network management, NTP support Local & remote management (configuration, status, upgrade firmware) Supports DHCP Server Supports DNS proxy and Dynamic DNS (DDNS) Supports timing operation Supports LED status indication Shock and vibration resistant Optional Features Optional Network Type includes FDD-LTE/TDD-LTE 4G, DC-HSPA+/HSPA+/UMTS/ WCDMA 3G and EVDO 3G. GPS capability for fleet management or other tracking application Optional DTU serial communication function optional Dual SIM Dual SIM optional available for redundancy Ultra security, VPN: PPTP, L2TP, GPE, IPSec VPN optional OpenVPN Optional Captive Portal for WiFi hotspot Optional PPTP Sever optional Schedule reboot optional Customized acceptable Typical Application Enegry Digital Oil Field, Coal Mine, Solar, Smart Grid Utilities Remote Telemetry, Tanking Monitoring, Automation, Remote PLC, Remote AMR, Remote Monitoring and control Industry Remote Telemetry, Tanking Monitoring, Automa Retail ATM, POS(Point-of-Sale), Vending Machine, Lottery Machine, Branch network, Digital Signage, Video Surveillance, failover between WAN&4G/3G Transportation Bus WiFi, WiFi on Board, Vehicle video surveillance, Fleet tracking and management, Bus Advertising
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial 4G/3G Cellular Router - R210 - Shenzhen Wlink Technology Co., Limited
Shenzhen, China
Industrial 4G/3G Cellular Router
R210
Industrial 4G/3G Cellular Router R210
WLINK R210 series Router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can optional works on the 4G or 3G cellular network to provide reliable, secure and high speed wireless connectivity with I/O and VPN supported. It is powerful and programmable industrial mobile router with high performance and harden casing design for remote management, telemetry, condition monitoring, CCTV, ATMs, vending machine and other M2M applications. WL-R210 4G router is an ideal wireless data transfer device for applications transferring large data load because of ultimately fast transfer speed in 4G network reaching up to 100M download and up to 50M upload. VPN features also can be configured in WLINK router, allowing you to utilize virtual private network service through a 4G/3G wireless router and built for stresses and workload of a modern industrial or commercial environment. With dual SIM function, R210 series router could backup network between the two SIM cards to ensure continuous connection. With optional GPS capability, enable the router ideal for fleet tracing or access management. The R210 router is well suited for M2M connectivity in harsh or remote environment because of its rugged metal casing, I/0 port, DIN-Rail mounts and the wide operating temperature range from - 30 to 70 degree. Basic Features Industrial robust design and compact metal housing High data speed via FDD /TDD 4G or DC-HSPA+/HSPA+/WCDMA /UMTS 3G network, 2.5G backward compatible Strong electromagnetic interference Resistance Heat endurance and radiation ability Built-in watch dog, Multi-link detection 802.11b/g/n Wi-Fi support, 150Mbps data rate Ultra security, VPN: PPTP, L2TP, GPE, IPSec VPN 3 x GPIO I/O (Input/Output) MIMO antenna for 4G Support DIN-Rail Mount WAN port support PPPoE, static IP, DHCP client. Dual SIM for failover/ Backup between two different network Always online, reboot automatically if disconnected to ensure continual connection Support APN and VPDN wireless private network access in LCP/ICMP/flow/heartb eat check, ensure network usability Web/CLI/SSH/Manageme nt platform support, easy configure SNMP network management, NTP support Local & remote management (configuration, status, upgrade firmware) Supports DHCP Server Supports DNS proxy and Dynamic DNS (DDNS) Supports timing operation Supports LED status indication Shock and vibration resistant Optional Features Optional Network Type includes FDD-LTE/TDD-LTE 4G, DC-HSPA+/HSPA+/UMTS/ WCDMA 3G and EVDO 3G. GPS capability for fleet management or other tracking application Optional DTU serial communication function optional Dual SIM Dual SIM optional available for redundancy Ultra security, VPN: PPTP, L2TP, GPE, IPSec VPN optional OpenVPN Optional Captive Portal for WiFi hotspot Optional PPTP Sever optional Schedule reboot optional Customized acceptable Typical Application Enegry Digital Oil Field, Coal Mine, Solar, Smart Grid Utilities Remote Telemetry, Tanking Monitoring, Automation, Remote PLC, Remote AMR, Remote Monitoring and control Industry Remote Telemetry, Tanking Monitoring, Automa Retail ATM, POS(Point-of-Sale), Vending Machine, Lottery Machine, Branch network, Digital Signage, Video Surveillance, failover between WAN&4G/3G Transportation Bus WiFi, WiFi on Board, Vehicle video surveillance, Fleet tracking and management, Bus Advertising

WLINK R210 series Router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can optional works on the 4G or 3G cellular network to provide reliable, secure and high speed wireless connectivity with I/O and VPN supported. It is powerful and programmable industrial mobile router with high performance and harden casing design for remote management, telemetry, condition monitoring, CCTV, ATMs, vending machine and other M2M applications.

WL-R210 4G router is an ideal wireless data transfer device for applications transferring large data load because of ultimately fast transfer speed in 4G network reaching up to 100M download and up to 50M upload. VPN features also can be configured in WLINK router, allowing you to utilize virtual private network service through a 4G/3G wireless router and built for stresses and workload of a modern industrial or commercial environment.

With dual SIM function, R210 series router could backup network between the two SIM cards to ensure continuous connection. With optional GPS capability, enable the router ideal for fleet tracing or access management. The R210 router is well suited for M2M connectivity in harsh or remote environment because of its rugged metal casing, I/0 port, DIN-Rail mounts and the wide operating temperature range from - 30 to 70 degree.

Basic Features

  • Industrial robust design and compact metal housing
  • High data speed via FDD /TDD 4G or DC-HSPA+/HSPA+/WCDMA/UMTS 3G network, 2.5G backward compatible
  • Strong electromagnetic interference Resistance
  • Heat endurance and radiation ability
  • Built-in watch dog, Multi-link detection
  • 802.11b/g/n Wi-Fi support, 150Mbps data rate
  • Ultra security, VPN: PPTP, L2TP, GPE, IPSec VPN
  • 3 x GPIO I/O (Input/Output)
  • MIMO antenna for 4G
  • Support DIN-Rail Mount
  • WAN port support PPPoE, static IP, DHCP client.
  • Dual SIM for failover/ Backup between two different network
  • Always online, reboot automatically if disconnected to ensure continual connection
  • Support APN and VPDN wireless private network access in
  • LCP/ICMP/flow/heartbeat check, ensure network usability
  • Web/CLI/SSH/Management platform support, easy configure
  • SNMP network management, NTP support
  • Local & remote management (configuration, status, upgrade firmware)
  • Supports DHCP Server
  • Supports DNS proxy and Dynamic DNS (DDNS)
  • Supports timing operation
  • Supports LED status indication
  • Shock and vibration resistant

Optional Features

  • Optional Network Type includes FDD-LTE/TDD-LTE 4G, DC-HSPA+/HSPA+/UMTS/WCDMA 3G and EVDO 3G.
  • GPS capability for fleet management or other tracking application Optional
  • DTU serial communication function optional
  • Dual SIM Dual SIM optional available for redundancy
  • Ultra security, VPN: PPTP, L2TP, GPE, IPSec VPN optional
  • OpenVPN Optional
  • Captive Portal for WiFi hotspot Optional
  • PPTP Sever optional
  • Schedule reboot optional
  • Customized acceptable

Typical Application

Enegry


Digital Oil Field, Coal Mine, Solar, Smart Grid

Utilities


Remote Telemetry, Tanking Monitoring, Automation, Remote PLC, Remote AMR,

Remote Monitoring and control

Industry


Remote Telemetry, Tanking Monitoring, Automa

Retail


ATM, POS(Point-of-Sale), Vending Machine, Lottery Machine, Branch network, Digital

Signage, Video Surveillance, failover between WAN&4G/3G

Transportation


Bus WiFi, WiFi on Board, Vehicle video surveillance, Fleet tracking and management,

Bus Advertising

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Wlink Technology Co., Limited
Product Category Network Equipment
Product Number R210
Product Name Industrial 4G/3G Cellular Router
Network Equipment Router
Area Network Type WLAN
Form Factor Desktop / Standalone
Network Media Wireless
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
usbLink CN -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Modem
View Details
Routers - 2499117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Area Network Type LAN Capable
Network Media Wireless
View Details