Shenzhen Wlink Technology Co., Limited M2M Cellular Router R100

Description
WLINK R100 series Router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can optional works on 4G/3G cellular network to provide reliable, secure and high speed mobile connectivity with VPN supported. The R100 is powerful and programmable industrial mobile router with high performance, small, compact and hardened mechanical design, it allows you to easily integrate it into your system, and is suitable to be used in the application where space is critical factors, such as intelligent transportation system, telemetry, ATM, Vending machine and video surveillance etc. WLINK WL-R100 equips a single 10/100 Ethernet LAN port and one serial port, VPN features also can be configured in WLINK router, allowing you to utilize virtual private network service through a 4G/3G wireless router and built for stresses and workload of a modern industrial or commercial environment. Setting up the WLINK cellular R100 router is quick and easy - simply insert your 4G SIM card into the SIM card slot, connect the antennas and power up the equipment. In order to connect to the internet you simply need to enter the correct APN settings in the web setting interface and the router will then connect and provide high speed 4G mobile broadband internet. Basic Features Industrial robust design and compact metal housing High data speed via FDD / TDD 4G or 3G network, 2.5G backward compatible Strong electromagnetic interference Resistance Heat endurance and radiation ability Built-in watchdog, Multi-link detection Ultra security, VPN: PPTP, L2TP, GPE, IPsec High Reliability: Hardware link self-recovery MIMO antenna for 4G Always online, reboot automatically if disconnected to ensure continual connection Support APN and VPDN wireless private network access in LCP/ICMP/flow/heartb eat check, ensure network usability Web/CLI/SSH/Manageme nt platform support, easy configure SNMP network management, NTP support Local & remote management (configuration, status, upgrade firmware) Supports DHCP Server Supports DNS proxy and Dynamic DNS (DDNS) Supports timing operation Supports LED status indication Shock and vibration resistant Optional Features Optional Network Type includes FDD/TDD 4G, DC-HSPA+/H SPA+/HSPA/UM TS/WCDMA 3G DTU serial communication function optional M2M Management platform software optional available OpenVPN Optional Typical Application Enegry Digital Oil Field, Coal Mine, Solar, Smart Grid Utilities Remote Telemetry, Tanking Monitoring, Automation, Remote PLC, Remote AMR, Remote Monitoring and control Industry Remote Telemetry, Tanking Monitoring, Automa Retail ATM, POS(Point-of-Sale), Vending Machine, Lottery Machine, Branch network, Digital Signage, Video Surveillance, failover between WAN&4G/3G
Datasheet
Description
WLINK R100 series Router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can optional works on 4G/3G cellular network to provide reliable, secure and high speed mobile connectivity with VPN supported. The R100 is powerful and programmable industrial mobile router with high performance, small, compact and hardened mechanical design, it allows you to easily integrate it into your system, and is suitable to be used in the application where space is critical factors, such as intelligent transportation system, telemetry, ATM, Vending machine and video surveillance etc. WLINK WL-R100 equips a single 10/100 Ethernet LAN port and one serial port, VPN features also can be configured in WLINK router, allowing you to utilize virtual private network service through a 4G/3G wireless router and built for stresses and workload of a modern industrial or commercial environment. Setting up the WLINK cellular R100 router is quick and easy - simply insert your 4G SIM card into the SIM card slot, connect the antennas and power up the equipment. In order to connect to the internet you simply need to enter the correct APN settings in the web setting interface and the router will then connect and provide high speed 4G mobile broadband internet. Basic Features Industrial robust design and compact metal housing High data speed via FDD / TDD 4G or 3G network, 2.5G backward compatible Strong electromagnetic interference Resistance Heat endurance and radiation ability Built-in watchdog, Multi-link detection Ultra security, VPN: PPTP, L2TP, GPE, IPsec High Reliability: Hardware link self-recovery MIMO antenna for 4G Always online, reboot automatically if disconnected to ensure continual connection Support APN and VPDN wireless private network access in LCP/ICMP/flow/heartb eat check, ensure network usability Web/CLI/SSH/Manageme nt platform support, easy configure SNMP network management, NTP support Local & remote management (configuration, status, upgrade firmware) Supports DHCP Server Supports DNS proxy and Dynamic DNS (DDNS) Supports timing operation Supports LED status indication Shock and vibration resistant Optional Features Optional Network Type includes FDD/TDD 4G, DC-HSPA+/H SPA+/HSPA/UM TS/WCDMA 3G DTU serial communication function optional M2M Management platform software optional available OpenVPN Optional Typical Application Enegry Digital Oil Field, Coal Mine, Solar, Smart Grid Utilities Remote Telemetry, Tanking Monitoring, Automation, Remote PLC, Remote AMR, Remote Monitoring and control Industry Remote Telemetry, Tanking Monitoring, Automa Retail ATM, POS(Point-of-Sale), Vending Machine, Lottery Machine, Branch network, Digital Signage, Video Surveillance, failover between WAN&4G/3G
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M2M Cellular Router - R100 - Shenzhen Wlink Technology Co., Limited
Shenzhen, China
M2M Cellular Router
R100
M2M Cellular Router R100
WLINK R100 series Router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can optional works on 4G/3G cellular network to provide reliable, secure and high speed mobile connectivity with VPN supported. The R100 is powerful and programmable industrial mobile router with high performance, small, compact and hardened mechanical design, it allows you to easily integrate it into your system, and is suitable to be used in the application where space is critical factors, such as intelligent transportation system, telemetry, ATM, Vending machine and video surveillance etc. WLINK WL-R100 equips a single 10/100 Ethernet LAN port and one serial port, VPN features also can be configured in WLINK router, allowing you to utilize virtual private network service through a 4G/3G wireless router and built for stresses and workload of a modern industrial or commercial environment. Setting up the WLINK cellular R100 router is quick and easy - simply insert your 4G SIM card into the SIM card slot, connect the antennas and power up the equipment. In order to connect to the internet you simply need to enter the correct APN settings in the web setting interface and the router will then connect and provide high speed 4G mobile broadband internet. Basic Features Industrial robust design and compact metal housing High data speed via FDD / TDD 4G or 3G network, 2.5G backward compatible Strong electromagnetic interference Resistance Heat endurance and radiation ability Built-in watchdog, Multi-link detection Ultra security, VPN: PPTP, L2TP, GPE, IPsec High Reliability: Hardware link self-recovery MIMO antenna for 4G Always online, reboot automatically if disconnected to ensure continual connection Support APN and VPDN wireless private network access in LCP/ICMP/flow/heartb eat check, ensure network usability Web/CLI/SSH/Manageme nt platform support, easy configure SNMP network management, NTP support Local & remote management (configuration, status, upgrade firmware) Supports DHCP Server Supports DNS proxy and Dynamic DNS (DDNS) Supports timing operation Supports LED status indication Shock and vibration resistant Optional Features Optional Network Type includes FDD/TDD 4G, DC-HSPA+/H SPA+/HSPA/UM TS/WCDMA 3G DTU serial communication function optional M2M Management platform software optional available OpenVPN Optional Typical Application Enegry Digital Oil Field, Coal Mine, Solar, Smart Grid Utilities Remote Telemetry, Tanking Monitoring, Automation, Remote PLC, Remote AMR, Remote Monitoring and control Industry Remote Telemetry, Tanking Monitoring, Automa Retail ATM, POS(Point-of-Sale), Vending Machine, Lottery Machine, Branch network, Digital Signage, Video Surveillance, failover between WAN&4G/3G

WLINK R100 series Router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can optional works on 4G/3G cellular network to provide reliable, secure and high speed mobile connectivity with VPN supported. The R100 is powerful and programmable industrial mobile router with high performance, small, compact and hardened mechanical design, it allows you to easily integrate it into your system, and is suitable to be used in the application where space is critical factors, such as intelligent transportation system, telemetry, ATM, Vending machine and video surveillance etc.

WLINK WL-R100 equips a single 10/100 Ethernet LAN port and one serial port, VPN features also can be configured in WLINK router, allowing you to utilize virtual private network service through a 4G/3G wireless router and built for stresses and workload of a modern industrial or commercial environment.

Setting up the WLINK cellular R100 router is quick and easy - simply insert your 4G SIM card into the SIM card slot, connect the antennas and power up the equipment. In order to connect to the internet you simply need to enter the correct APN settings in the web setting interface and the router will then connect and provide high speed 4G mobile broadband internet.

Basic Features

  • Industrial robust design and compact metal housing
  • High data speed via FDD / TDD 4G or 3G network, 2.5G backward compatible
  • Strong electromagnetic interference Resistance
  • Heat endurance and radiation ability
  • Built-in watchdog, Multi-link detection
  • Ultra security, VPN: PPTP, L2TP, GPE, IPsec
  • High Reliability: Hardware link self-recovery
  • MIMO antenna for 4G
  • Always online, reboot automatically if disconnected to ensure continual connection
  • Support APN and VPDN wireless private network access in
  • LCP/ICMP/flow/heartbeat check, ensure network usability
  • Web/CLI/SSH/Management platform support, easy configure
  • SNMP network management, NTP support
  • Local & remote management (configuration, status, upgrade firmware)
  • Supports DHCP Server
  • Supports DNS proxy and Dynamic DNS (DDNS)
  • Supports timing operation
  • Supports LED status indication
  • Shock and vibration resistant

Optional Features

  • Optional Network Type includes FDD/TDD 4G, DC-HSPA+/H SPA+/HSPA/UM TS/WCDMA 3G
  • DTU serial communication function optional
  • M2M Management platform software optional available
  • OpenVPN Optional

Typical Application

Enegry

Digital Oil Field, Coal Mine, Solar, Smart Grid

Utilities

Remote Telemetry, Tanking Monitoring, Automation, Remote PLC, Remote AMR,

Remote Monitoring and control

Industry

Remote Telemetry, Tanking Monitoring, Automa

Retail

ATM, POS(Point-of-Sale), Vending Machine, Lottery Machine, Branch network, Digital

Signage, Video Surveillance, failover between WAN&4G/3G

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Wlink Technology Co., Limited
Product Category Network Equipment
Product Number R100
Product Name M2M Cellular Router
Network Equipment Router
Area Network Type LAN Capable; WLAN
Form Factor Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fully Managed - 852-303 - WAGO
Specs
Network Equipment Switch
View Details
2 suppliers
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
T1-Fiber Optic Bit Driver® Redundant - 2896 - S.I. Tech, Inc.
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
CANwireless with external antenna connection - CR3133 - ifm efector inc.
Specs
Area Network Type CAN
Protocol / Network CAN; WLAN; Bluetooth
View Details