Shenzhen Wlink Technology Co., Limited Industrial Cellular Router R520

Description
WLINK WL-R520 series Router is the internet of thing mobile broadband router and a machine to machine(M2M) industrial cellular router, which can optional works on the 4G or 3G cellular network to provide reliable, secure and high speed wireless connectivity with VPN supported. It is powerful and programmable industrialmobile router with high performance and harden casing design for remote management, telemetry, condition monitoring, CCTV, ATMs, vending machine and other M2M applications. R520 4G router is an ideal wireless data transfer device for applications transferring large data load because of ultimately fast transfer speed in 4G network reaching up to 100M download and up to 50M upload. VPN features also can be configured in WLINK router, allowing you to utilize virtual private network service through a 4G/3G wireless router and built for stresses and workload of a modern industrial or commercial environment. With dual SIM optional, WL-R520 series router could backup network between the two SIM cards to ensure continuous connection. The router also option with GPS capability, enable it ideal fo r fl e e t tracking or access management. Basic Features Industrial robust design and compact metal housing High data speed via FDD-LTE 4G network, 3G, 2.5G backword compatible Strong electromagnetic interference Resistance, heat endurance and radiation ability Ultra security, VPN: PPTP, L2TP, GPE, IPSec VPN optional Built-in watch dog, Multi-link detection 802.11b/g/n Wi-Fi support, 150Mbps data rate MIMO Antenna for 4G 5xLAN or 4xLAN, 1xWAN WAN port support PPPoE, static IP, DHCP client. Always online, reboot automatically if disconnected to ensure continual connection Support APN and VPDN wireless private network access in LCP/ICMP/flow/heartb eat check, ensure network usability Web/CLI/SSH/Manageme nt platform support, easy configure SNMP network management, NTP support Local & remote management (configuration, status, upgrade firmware) Supports DHCP Server Supports DNS proxy and Dynamic DNS (DDNS) Supports timing operation Supports LED status indication Shock and vibration resistant Optional Features Optional Features Optional Network Type includes FDD-LTE 4G, UMTS/WCDMA 3G and EVDO 3G. GPS capability optional for fleet management or other tracking application Optional DTU serial communication function optional Dual SIM optional available for failover and backup between two network Dual SIM Dual Modem option available for fast switch between two network. OpenVPN Optional Captive Portal for WiFi hotspot optional PPTP Sever optional Schedule reboot optional Customized acceptable Typical Application Enegry Digital Oil Field, Coal Mine, Solar, Smart Grid Utilities Remote Telemetry, Tanking Monitoring, Automation, Remote PLC, Remote AMR, Remote Monitoring and control Industry Remote Telemetry, Tanking Monitoring, Automa Retail ATM, POS(Point-of-Sale), Vending Machine, Lottery Machine, Branch network, Digital Signage, Video Surveillance, failover between WAN&4G/3G Transportation Bus WiFi, WiFi on Board, Vehicle video surveillance, Fleet tracking and management, Bus Advertising
Datasheet
Description
WLINK WL-R520 series Router is the internet of thing mobile broadband router and a machine to machine(M2M) industrial cellular router, which can optional works on the 4G or 3G cellular network to provide reliable, secure and high speed wireless connectivity with VPN supported. It is powerful and programmable industrialmobile router with high performance and harden casing design for remote management, telemetry, condition monitoring, CCTV, ATMs, vending machine and other M2M applications. R520 4G router is an ideal wireless data transfer device for applications transferring large data load because of ultimately fast transfer speed in 4G network reaching up to 100M download and up to 50M upload. VPN features also can be configured in WLINK router, allowing you to utilize virtual private network service through a 4G/3G wireless router and built for stresses and workload of a modern industrial or commercial environment. With dual SIM optional, WL-R520 series router could backup network between the two SIM cards to ensure continuous connection. The router also option with GPS capability, enable it ideal fo r fl e e t tracking or access management. Basic Features Industrial robust design and compact metal housing High data speed via FDD-LTE 4G network, 3G, 2.5G backword compatible Strong electromagnetic interference Resistance, heat endurance and radiation ability Ultra security, VPN: PPTP, L2TP, GPE, IPSec VPN optional Built-in watch dog, Multi-link detection 802.11b/g/n Wi-Fi support, 150Mbps data rate MIMO Antenna for 4G 5xLAN or 4xLAN, 1xWAN WAN port support PPPoE, static IP, DHCP client. Always online, reboot automatically if disconnected to ensure continual connection Support APN and VPDN wireless private network access in LCP/ICMP/flow/heartb eat check, ensure network usability Web/CLI/SSH/Manageme nt platform support, easy configure SNMP network management, NTP support Local & remote management (configuration, status, upgrade firmware) Supports DHCP Server Supports DNS proxy and Dynamic DNS (DDNS) Supports timing operation Supports LED status indication Shock and vibration resistant Optional Features Optional Features Optional Network Type includes FDD-LTE 4G, UMTS/WCDMA 3G and EVDO 3G. GPS capability optional for fleet management or other tracking application Optional DTU serial communication function optional Dual SIM optional available for failover and backup between two network Dual SIM Dual Modem option available for fast switch between two network. OpenVPN Optional Captive Portal for WiFi hotspot optional PPTP Sever optional Schedule reboot optional Customized acceptable Typical Application Enegry Digital Oil Field, Coal Mine, Solar, Smart Grid Utilities Remote Telemetry, Tanking Monitoring, Automation, Remote PLC, Remote AMR, Remote Monitoring and control Industry Remote Telemetry, Tanking Monitoring, Automa Retail ATM, POS(Point-of-Sale), Vending Machine, Lottery Machine, Branch network, Digital Signage, Video Surveillance, failover between WAN&4G/3G Transportation Bus WiFi, WiFi on Board, Vehicle video surveillance, Fleet tracking and management, Bus Advertising
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cellular Router - R520 - Shenzhen Wlink Technology Co., Limited
Shenzhen, China
Industrial Cellular Router
R520
Industrial Cellular Router R520
WLINK WL-R520 series Router is the internet of thing mobile broadband router and a machine to machine(M2M) industrial cellular router, which can optional works on the 4G or 3G cellular network to provide reliable, secure and high speed wireless connectivity with VPN supported. It is powerful and programmable industrialmobile router with high performance and harden casing design for remote management, telemetry, condition monitoring, CCTV, ATMs, vending machine and other M2M applications. R520 4G router is an ideal wireless data transfer device for applications transferring large data load because of ultimately fast transfer speed in 4G network reaching up to 100M download and up to 50M upload. VPN features also can be configured in WLINK router, allowing you to utilize virtual private network service through a 4G/3G wireless router and built for stresses and workload of a modern industrial or commercial environment. With dual SIM optional, WL-R520 series router could backup network between the two SIM cards to ensure continuous connection. The router also option with GPS capability, enable it ideal fo r fl e e t tracking or access management. Basic Features Industrial robust design and compact metal housing High data speed via FDD-LTE 4G network, 3G, 2.5G backword compatible Strong electromagnetic interference Resistance, heat endurance and radiation ability Ultra security, VPN: PPTP, L2TP, GPE, IPSec VPN optional Built-in watch dog, Multi-link detection 802.11b/g/n Wi-Fi support, 150Mbps data rate MIMO Antenna for 4G 5xLAN or 4xLAN, 1xWAN WAN port support PPPoE, static IP, DHCP client. Always online, reboot automatically if disconnected to ensure continual connection Support APN and VPDN wireless private network access in LCP/ICMP/flow/heartb eat check, ensure network usability Web/CLI/SSH/Manageme nt platform support, easy configure SNMP network management, NTP support Local & remote management (configuration, status, upgrade firmware) Supports DHCP Server Supports DNS proxy and Dynamic DNS (DDNS) Supports timing operation Supports LED status indication Shock and vibration resistant Optional Features Optional Features Optional Network Type includes FDD-LTE 4G, UMTS/WCDMA 3G and EVDO 3G. GPS capability optional for fleet management or other tracking application Optional DTU serial communication function optional Dual SIM optional available for failover and backup between two network Dual SIM Dual Modem option available for fast switch between two network. OpenVPN Optional Captive Portal for WiFi hotspot optional PPTP Sever optional Schedule reboot optional Customized acceptable Typical Application Enegry Digital Oil Field, Coal Mine, Solar, Smart Grid Utilities Remote Telemetry, Tanking Monitoring, Automation, Remote PLC, Remote AMR, Remote Monitoring and control Industry Remote Telemetry, Tanking Monitoring, Automa Retail ATM, POS(Point-of-Sale), Vending Machine, Lottery Machine, Branch network, Digital Signage, Video Surveillance, failover between WAN&4G/3G Transportation Bus WiFi, WiFi on Board, Vehicle video surveillance, Fleet tracking and management, Bus Advertising

WLINK WL-R520 series Router is the internet of thing mobile broadband router and a machine to machine(M2M) industrial cellular router, which can optional works on the 4G or 3G cellular network to provide reliable, secure and high speed wireless connectivity with VPN supported. It is powerful and programmable industrialmobile router with high performance and harden casing design for remote management, telemetry, condition monitoring, CCTV, ATMs, vending machine and other M2M applications.

R520 4G router is an ideal wireless data transfer device for applications transferring large data load because of ultimately fast transfer speed in 4G network reaching up to 100M download and up to 50M upload. VPN features also can be configured in WLINK router, allowing you to utilize virtual private network service through a 4G/3G wireless router and built for stresses and workload of a modern industrial or commercial environment.

With dual SIM optional, WL-R520 series router could backup network between the two SIM cards to ensure continuous connection. The router also option with GPS capability, enable it ideal fo r fl e e t tracking or access

management.

Basic Features

  • Industrial robust design and compact metal housing
  • High data speed via FDD-LTE 4G network, 3G, 2.5G backword compatible
  • Strong electromagnetic interference Resistance, heat endurance and radiation ability
  • Ultra security, VPN: PPTP, L2TP, GPE, IPSec VPN optional
  • Built-in watch dog, Multi-link detection
  • 802.11b/g/n Wi-Fi support, 150Mbps data rate
  • MIMO Antenna for 4G
  • 5xLAN or 4xLAN, 1xWAN
  • WAN port support PPPoE, static IP, DHCP client.
  • Always online, reboot automatically if disconnected to ensure continual connection
  • Support APN and VPDN wireless private network access in
  • LCP/ICMP/flow/heartbeat check, ensure network usability
  • Web/CLI/SSH/Management platform support, easy configure
  • SNMP network management, NTP support
  • Local & remote management (configuration, status, upgrade firmware)
  • Supports DHCP Server
  • Supports DNS proxy and Dynamic DNS (DDNS)
  • Supports timing operation
  • Supports LED status indication
  • Shock and vibration resistant

Optional Features

  • Optional Features
  • Optional Network Type includes FDD-LTE 4G, UMTS/WCDMA 3G and EVDO 3G.
  • GPS capability optional for fleet management or other tracking application Optional
  • DTU serial communication function optional
  • Dual SIM optional available for failover and backup between two network
  • Dual SIM Dual Modem option available for fast switch between two network.
  • OpenVPN Optional
  • Captive Portal for WiFi hotspot optional
  • PPTP Sever optional
  • Schedule reboot optional
  • Customized acceptable

Typical Application

Enegry

Digital Oil Field, Coal Mine, Solar, Smart Grid

Utilities

Remote Telemetry, Tanking Monitoring, Automation, Remote PLC, Remote AMR,

Remote Monitoring and control

Industry

Remote Telemetry, Tanking Monitoring, Automa

Retail

ATM, POS(Point-of-Sale), Vending Machine, Lottery Machine, Branch network, Digital

Signage, Video Surveillance, failover between WAN&4G/3G

Transportation

Bus WiFi, WiFi on Board, Vehicle video surveillance, Fleet tracking and management,

Bus Advertising

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Wlink Technology Co., Limited
Product Category Network Equipment
Product Number R520
Product Name Industrial Cellular Router
Network Equipment Router
Area Network Type LAN Capable; WAN Capable; WLAN
Form Factor Desktop / Standalone
Network Media Wireless
Unlock Full Specs
to access all available technical data

Similar Products

8FE Unmanaged Ethernet Switch, -40~75℃ - EKI-2528NI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
CANpro USB -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Modem
View Details
Network Switches - 2727673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
View Details