Shenyang Vhandy Technology Co., Ltd. Repeaters and Extenders GCAN-206

Description
The GCAN-206 CAN bus repeater has 2 CAN interface which support indepentdent CAN baud rate communication. It support CANopen, SDS, J1939, DeviceNet, NMEA2000, etc CAN bus protocols. It also can increase the number of nodes in CAN bus, extend CAN bus communication distance and resist interference. It has intergrated isolation module and support DIN-rail installation. Features Adapter for USB connection (USB 1.1, compatible with USB 2.0); With two CAN-Bus channel; CAN-Bus supports CAN2.0A and CAN2.0B frame format, conform to ISO/DIS 11898 standards; CAN baud rates: 5Kbps ~ 1Mbps; Power supply: 24VDC (20mA); CAN-Bus isolation module insulation voltage: DC 1500V; Device driver and software support Windows XP/7/10; Support ECAN Tools software; Working temperature range from -40 to 85 °C;
Description
The GCAN-206 CAN bus repeater has 2 CAN interface which support indepentdent CAN baud rate communication. It support CANopen, SDS, J1939, DeviceNet, NMEA2000, etc CAN bus protocols. It also can increase the number of nodes in CAN bus, extend CAN bus communication distance and resist interference. It has intergrated isolation module and support DIN-rail installation. Features Adapter for USB connection (USB 1.1, compatible with USB 2.0); With two CAN-Bus channel; CAN-Bus supports CAN2.0A and CAN2.0B frame format, conform to ISO/DIS 11898 standards; CAN baud rates: 5Kbps ~ 1Mbps; Power supply: 24VDC (20mA); CAN-Bus isolation module insulation voltage: DC 1500V; Device driver and software support Windows XP/7/10; Support ECAN Tools software; Working temperature range from -40 to 85 °C;

Suppliers

Company
Product
Description
Supplier Links
Repeaters and Extenders - GCAN-206 - Shenyang Vhandy Technology Co., Ltd.
Shenyang, China
Repeaters and Extenders
GCAN-206
Repeaters and Extenders GCAN-206
The GCAN-206 CAN bus repeater has 2 CAN interface which support indepentdent CAN baud rate communication. It support CANopen, SDS, J1939, DeviceNet, NMEA2000, etc CAN bus protocols. It also can increase the number of nodes in CAN bus, extend CAN bus communication distance and resist interference. It has intergrated isolation module and support DIN-rail installation. Features Adapter for USB connection (USB 1.1, compatible with USB 2.0); With two CAN-Bus channel; CAN-Bus supports CAN2.0A and CAN2.0B frame format, conform to ISO/DIS 11898 standards; CAN baud rates: 5Kbps ~ 1Mbps; Power supply: 24VDC (20mA); CAN-Bus isolation module insulation voltage: DC 1500V; Device driver and software support Windows XP/7/10; Support ECAN Tools software; Working temperature range from -40 to 85 °C;

The GCAN-206 CAN bus repeater has 2 CAN interface which support indepentdent CAN baud rate communication. It support CANopen, SDS, J1939, DeviceNet, NMEA2000, etc CAN bus protocols. It also can increase the number of nodes in CAN bus, extend CAN bus communication distance and resist interference.
It has intergrated isolation module and support DIN-rail installation.
Features
Adapter for USB connection (USB 1.1, compatible with USB 2.0);
With two CAN-Bus channel;
CAN-Bus supports CAN2.0A and CAN2.0B frame format, conform to ISO/DIS 11898 standards;
CAN baud rates: 5Kbps ~ 1Mbps;
Power supply: 24VDC (20mA);
CAN-Bus isolation module insulation voltage: DC 1500V;
Device driver and software support Windows XP/7/10;
Support ECAN Tools software;
Working temperature range from -40 to 85 °C;

Supplier's Site

Technical Specifications

  Shenyang Vhandy Technology Co., Ltd.
Product Category Network Equipment
Product Number GCAN-206
Product Name Repeaters and Extenders
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 2000 6T+2F Port Unmanaged Switch - 1783-US6T2F - Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 850nm, MM - 1-G091 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Industrial 4-port Modbus Gateway - EKI-1224-CE - Advantech
Specs
Network Equipment Gateway
Form Factor Wall Mount
Ports / Interfaces DB9 male
View Details
3 suppliers