Shenyang Vhandy Technology Co., Ltd. Gateway Bluetooth to CAN Converter GCAN-203

Description
The GCAN-203 Bluetooth to CAN converter can build bidirectional communication between mobile device(phone/Pad) and CAN bus. The user can receive and send CAN data on phone wirelessly. Features CAN-Bus baud rates range from 5Kbps to 1Mbps; CAN-Bus isolation module insulation voltage: DC 1500V; Maximum data traffic: 300 frames per second; Bluetooth using 2.0/5.0; Power supply: 9~30V (20mA,24V DC); Installation method: DIN rail; Working temperature range: -40 ℃ ~ +85 ℃;
Description
The GCAN-203 Bluetooth to CAN converter can build bidirectional communication between mobile device(phone/Pad) and CAN bus. The user can receive and send CAN data on phone wirelessly. Features CAN-Bus baud rates range from 5Kbps to 1Mbps; CAN-Bus isolation module insulation voltage: DC 1500V; Maximum data traffic: 300 frames per second; Bluetooth using 2.0/5.0; Power supply: 9~30V (20mA,24V DC); Installation method: DIN rail; Working temperature range: -40 ℃ ~ +85 ℃;

Suppliers

Company
Product
Description
Supplier Links
Gateway Bluetooth to CAN Converter - GCAN-203 - Shenyang Vhandy Technology Co., Ltd.
Shenyang, China
Gateway Bluetooth to CAN Converter
GCAN-203
Gateway Bluetooth to CAN Converter GCAN-203
The GCAN-203 Bluetooth to CAN converter can build bidirectional communication between mobile device(phone/Pad) and CAN bus. The user can receive and send CAN data on phone wirelessly. Features CAN-Bus baud rates range from 5Kbps to 1Mbps; CAN-Bus isolation module insulation voltage: DC 1500V; Maximum data traffic: 300 frames per second; Bluetooth using 2.0/5.0; Power supply: 9~30V (20mA,24V DC); Installation method: DIN rail; Working temperature range: -40 ℃ ~ +85 ℃;

The GCAN-203 Bluetooth to CAN converter can build bidirectional communication between mobile device(phone/Pad) and CAN bus.
The user can receive and send CAN data on phone wirelessly.
Features
CAN-Bus baud rates range from 5Kbps to 1Mbps;
CAN-Bus isolation module insulation voltage: DC 1500V;
Maximum data traffic: 300 frames per second;
Bluetooth using 2.0/5.0;
Power supply: 9~30V (20mA,24V DC);
Installation method: DIN rail;
Working temperature range: -40 ℃ ~ +85 ℃;

Supplier's Site

Technical Specifications

  Shenyang Vhandy Technology Co., Ltd.
Product Category Network Equipment
Product Number GCAN-203
Product Name Gateway Bluetooth to CAN Converter
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

Industrial-Grade Edge Device with Portainer -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
RAD Data Communications Short Range Async Modem - SRM-5D/M/TB - Classic Automation LLC
Specs
Network Equipment Modem
View Details
Switches, Hubs - 2084-BB-EIRP305-24V-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 5 #
View Details