Juniper Networks Inc. Datasheets for Network Equipment

Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more

Product Name Notes
ACX5000 Universal Access Routers are ideal for metro Ethernet access and aggregation deployments in Carrier Ethernet networks. Their innovative design helps service providers build high-density, high-performance infrastructures where rack space...
Businesses increasingly rely on container technology for developing applications. cSRX provides advanced security services, including content security, AppSecure, and unified threat management in a container form-factor. Using Docker containers substantially...
CTP150 Circuit to Packet Platform supports 4 to 8 interfaces of circuit emulation traffic in a 1 U rack-mountable chassis. The 4-port interface options include T1/E1, serial, and 4WTO analog...
CTP2008 Circuit to Packet Platform is a 1 U rack-mountable chassis that supports up to 8 circuit emulation interfaces. The interface modules are software configurable and are the same across...
CTP2024 Circuit to Packet Platform is a 2 U rack-mountable chassis that supports up to 24 circuit emulation interfaces. The chassis includes an option for redundant power. Interface options include...
CTP2056 Circuit to Packet Platform is a 4 U rack-mountable chassis that supports up to 56 circuit emulation interfaces. It also includes the option for redundant power. Interface options include...
EX3300 Ethernet Switches are flexible, cost-effective enterprise access solutions for campus and data center environments. A compact, scalable switching solution, the EX3300 supports converged data, voice, and video, with models...
EX3400 Ethernet Switches are a cost-effective solution for today’s most demanding converged data, voice, and video enterprise access networks. The compact, fixed-configuration 1U devices offer levels of performance and management...
EX4300 1 Gigabit Ethernet (1GbE) switches are compact, fixed-configuration platforms that can be deployed as standalone systems or as part of a Virtual Chassis, Virtual Chassis Fabric, or Junos Fusion...
Ideal for enterprise and service provider cabinet and tower deployments, the ACX1000 Universal Access Router is a 1 U fanless router that delivers up to 60 Gbps through a fixed...
Operational efficiency is a key design principle of the PTX10000 Series routers, which address the power, space, and weight concerns that affect service providers’ operational budgets as network traffic grows.
Organizations are increasingly moving workloads to the cloud to capitalize on virtualization benefits—but with that move comes new security requirements. Enter the vSRX Virtual Firewall, providing scalable, secure protection across...
The ACX2200 Universal Access Router is a compact, Ethernet only, environmentally hardened router with fanless passive cooling. It has a fixed port configuration that includes four copper 10/100/1000 Mbps interfaces,...
The ACX4000 Universal Access Router is a 2.5 U, actively cooled access router that is environmentally hardened for field deployment. This versatile, high-performance mobile access platform runs on the Junos...
The ACX500 is a small form factor, hardened fanless router that delivers up to 6 Gbps throughput. It comes with an integrated software-enabled GPS receiver and supports a rich set...
The compact MX150 is a high-performance, feature-rich 40 Gbps edge router that is ideally suited for lower bandwidth service provider applications and distributed service architectures, and for enterprise WAN uses.
The compact, 1 U, environmentally hardened ACX1100 Universal Access Router is an Ethernet-only access router with a fixed configuration of eight copper GbE 10/100/1000 Mbps interfaces, and four GbE copper/fiber...
The compact, agile, and full featured MX5 3D Universal Edge Router is ideally suited for enterprise and service provider applications, and is optimized for space and power constrained facilities. It...
The compact, agile, and full-featured MX10 3D Universal Edge Router is ideally suited for enterprise and service provider applications, and is optimized for space- and power-constrained facilities. It is equipped...
The compact, agile, and full-featured MX40 3D Universal Edge Router is ideally suited for enterprise and service provider applications, and is optimized for space- and power-constrained facilities. It is equipped...
The compact, agile, and full-featured MX80 3D Universal Edge Router is ideally suited for enterprise and service provider applications in facilities with limited space and power. MX80 routers are optimized...
The compact, environmentally hardened ACX2100 Universal Access Router with fanless passive cooling has a fixed port configuration that includes 16 T1/E1 interfaces, four copper 10/100/1000 Mbps interfaces, four combination copper/fiber...
The EX Series redundant power system (RPS) provides backup, accommodating up to three hot-switchable power supplies. It can be connected to up to six EX2200 and EX3300 Ethernet Switches and...
The EX2200 Ethernet Switch is ideal for access-layer deployments in branch offices and campus networks, delivering performance usually associated with more expensive products. EX2200 switches are low power, low acoustic,...
The EX2200-C Compact Ethernet Switch is an economical, entry-level solution for low-density deployments in branch offices and enterprise workgroup environments. Featuring a fanless design, the air-cooled EX2200-C also offers completely...
The EX2300 Ethernet Switch delivers a compact, high-density, cost-effective solution for small network environments where space and power are at a premium. With a small, 1 U footprint, the EX2300...
The EX2300-C Ethernet Switch offers a compact, power-efficient, cost-effective solution for low-density branch offices and enterprise workgroups. Featuring a fanless design, the EX2300-C is completely silent, making it ideal for...
The EX4200 Ethernet Switch is a compact, fixed-configuration solution that deploys easily in campus installations, as well as in 1 Gigabit Ethernet (1GbE) access environments in the data center. EX4200...
The EX4600 Ethernet Switch offers a compact, highly scalable, high-performance 10GbE solution for enterprise campus distribution deployments as well as low-density data center top-of-rack environments. Designed to help organizations grow...
The EX9200 line of Ethernet switches provides a programmable, flexible, and scalable foundation for delivering mission-critical applications in enterprise campus and data center core environments. EX9200 switches simplify the deployment...
The full-featured, carrier-grade vMX extends more than 17 years of Juniper edge routing expertise to the virtual realm. The vMX Virtual Router maintains complete feature and operational consistency with physical...
The OCX1100 is an open networking switch backed by the Open Compute Project (OCP) Foundation. It is designed for large cloud builders looking to capitalize on innovations derived from real-world...
The PTX1000 Packet Transport Router provides high-density 10GbE, 40GbE, and 100GbE interfaces for distributed core networks and network applications, meeting the demands of Internet service providers and high-volume content providers.
The PTX3000 is a dense, ultra-compact 8 Tbps core router that is highly optimized to meet the service provider challenges of space and power. We designed this router to support...
The PTX5000 Packet Transport Router is the first Converged Supercore® router to combine market-leading performance and transport integration with elegant deployment options. This router provides high-density 10GbE, 40GbE, and 100GbE...
The QFX10000 line of modular Ethernet switches offers a highly scalable, high-density network foundation for supporting today’s most demanding data center and cloud environments, including midsize to large data centers,...
The QFX10002 Ethernet switches offer highly scalable, high-density platforms and provide a robust foundation for supporting today’s most demanding data center environments—all in a compact, 2 U form factor. Built...
The QFX5100 line of scalable Layer 2/3 switches—including the 10/40GbE QFX5100 and the 10/40/100GbE QFX5110—is optimized for application delivery and contains a powerful feature set for virtualized data centers. The...
The QFX5200 Ethernet Switch delivers a line-rate, low-latency, and high-density platform for building large spine-and-leaf IP-fabric data center networks. This switch offers flexible 10GbE, 25GbE, 40GbE, 50GbE, and 100GbE interfaces...
The scalable EX4550 Ethernet switch offers an economical, power-efficient, 1/10GbE switch platform for enterprise campus and data center top-of-rack deployments, as well as for service provider environments. The 1 U...
The SDN-ready MX104 3D Universal Edge Router is a modular, highly redundant, and full-featured MX Series platform built for space- and power-constrained service provider and enterprise facilities. The MX104 offers...
The SDN-ready MX2008 3D Universal Edge Router is a space-optimized, high-capacity, and high-performance carrier-grade routing platform that helps service providers and cloud operators address long-term growth with 40 Tbps of...
The SDN-ready MX2010 3D Universal Edge Router is a high-capacity and high-performance carrier-grade routing platform that helps service providers and cloud operators address long-term growth with 40 Tbps of system...
The SDN-ready MX2020 3D Universal Edge Router is the highest capacity edge router in the industry, delivering 80 Tbps of system capacity. With up to 32 Tbps of bidirectional throughput...
The SDN-ready MX204 3D Universal Edge Router is a cloud-grade routing platform that offers our customers ultra-high density and throughput in a space- and power-optimized package. The MX204 addresses the...
The SDN-ready MX240 3D Universal Edge Router delivers high performance, reliability, and scale for a wide variety of service provider and enterprise applications, including business and residential broadband services and...
The SDN-ready MX480 3D Universal Edge Router delivers high performance, reliability, and scalability for service provider and cloud applications, enabling the delivery of advanced business and residential applications and services.
The SDN-ready MX960 3D Universal Edge Router brings high performance, reliability, and scale to the broadest range of service provider and enterprise applications. It offers 10.56 Tbps of system capacity...
The service-centric MX10003 is a space- and power-optimized, cloud-era edge router that helps service providers and cloud operators address long-term traffic, subscriber, and services growth. It provides ultra-high density and...
The SRX110 Services Gateway provides next-generation, enterprise-class security and networking for today’s small businesses and branch offices. Consolidating security, routing, switching, and WAN connectivity in a small desktop device, SRX110...
The SRX220 Services Gateway provides robust, next-generation, enterprise-class security and networking for today’s small to midsize businesses and distributed enterprise locations. The SRX220 consolidates security, routing, switching, and WAN connectivity...
The SRX300 line of services gateways delivers a next-generation networking and security solution that helps you support the changing needs of your cloud-enabled enterprise network. Whether you’re rolling out new...
The SRX550 Services Gateway is an all-in-one solution that consolidates security, routing, switching, and WAN connectivity into a single 2 U device. It is a robust, highly flexible device for...
The T4000 Core Router is a true multiservice core routing system that delivers a reliable, high-performance, and flexible architecture to carry a wide breadth of services over a common IP/MPLS...