Juniper Networks Inc. 1 Gigabit Ethernet (1GbE) switch EX4300

Description
EX4300 1 Gigabit Ethernet (1GbE) switches are compact, fixed-configuration platforms that can be deployed as standalone systems or as part of a Virtual Chassis, Virtual Chassis Fabric, or Junos Fusion switching architecture, satisfying a variety of high-performance campus and data center access needs. Virtual Chassis technology enables any combination of up to 10 EX4300 and EX4600switches to be interconnected as a single logical device, delivering a highly scalable, cost-effective solution for 1GbE or mixed 1GbE/10GbE/40GbE environments. The EX4300 can also be used in a QFX5100-based Virtual Chassis Fabric switching architecture, which enables up to 20 interconnected EX4300, QFX3500, QFX3600, and QFX5100 switches to operate as a low-latency, high-performance 1GbE/10GbE/40GbE data center fabric that is managed as a single device.
Description
EX4300 1 Gigabit Ethernet (1GbE) switches are compact, fixed-configuration platforms that can be deployed as standalone systems or as part of a Virtual Chassis, Virtual Chassis Fabric, or Junos Fusion switching architecture, satisfying a variety of high-performance campus and data center access needs. Virtual Chassis technology enables any combination of up to 10 EX4300 and EX4600switches to be interconnected as a single logical device, delivering a highly scalable, cost-effective solution for 1GbE or mixed 1GbE/10GbE/40GbE environments. The EX4300 can also be used in a QFX5100-based Virtual Chassis Fabric switching architecture, which enables up to 20 interconnected EX4300, QFX3500, QFX3600, and QFX5100 switches to operate as a low-latency, high-performance 1GbE/10GbE/40GbE data center fabric that is managed as a single device.
Datasheet
Datasheet Summary
Powered by GS/AI

The Juniper Networks EX4300 is a 1 Gigabit Ethernet switch designed for high-performance campus and data center access environments. It supports both Layer 2 and Layer 3 switching capabilities, making it versatile for various deployment scenarios. The switch can be configured as a standalone unit or as part of a Virtual Chassis, allowing up to 10 EX4300 and EX4600 switches to operate as a single logical device for enhanced scalability. The EX4300 features a compact, fixed-configuration design and offers options for Power over Ethernet (PoE) to support high-density IP telephony and wireless access points. It includes redundant, hot-swappable power supplies and fans to ensure high availability. The switch also supports multigigabit speeds on specific models, accommodating higher bandwidth requirements for modern applications. For connectivity, the EX4300 provides multiple 40GbE QSFP+ ports for high-speed uplinks and can be integrated with Juniper's QFX5100 series for a mixed access environment. The management of the switch is facilitated through Juniper Mist Cloud Architecture, which offers AI-powered automation and enhanced operational visibility. This makes the EX4300 a suitable choice for engineers looking for a reliable, scalable, and manageable switching solution.

Datasheet Summary
Powered by GS/AI

The Juniper Networks EX4300 is a 1 Gigabit Ethernet switch designed for high-performance campus and data center access environments. It supports both Layer 2 and Layer 3 switching capabilities, making it versatile for various deployment scenarios. The switch can be configured as a standalone unit or as part of a Virtual Chassis, allowing up to 10 EX4300 and EX4600 switches to operate as a single logical device for enhanced scalability. The EX4300 features a compact, fixed-configuration design and offers options for Power over Ethernet (PoE) to support high-density IP telephony and wireless access points. It includes redundant, hot-swappable power supplies and fans to ensure high availability. The switch also supports multigigabit speeds on specific models, accommodating higher bandwidth requirements for modern applications. For connectivity, the EX4300 provides multiple 40GbE QSFP+ ports for high-speed uplinks and can be integrated with Juniper's QFX5100 series for a mixed access environment. The management of the switch is facilitated through Juniper Mist Cloud Architecture, which offers AI-powered automation and enhanced operational visibility. This makes the EX4300 a suitable choice for engineers looking for a reliable, scalable, and manageable switching solution.

Suppliers

Company
Product
Description
Supplier Links
1 Gigabit Ethernet (1GbE) switch - EX4300 - Juniper Networks Inc.
Sunnyvale, CA, USA
1 Gigabit Ethernet (1GbE) switch
EX4300
1 Gigabit Ethernet (1GbE) switch EX4300
EX4300 1 Gigabit Ethernet (1GbE) switches are compact, fixed-configuration platforms that can be deployed as standalone systems or as part of a Virtual Chassis, Virtual Chassis Fabric, or Junos Fusion switching architecture, satisfying a variety of high-performance campus and data center access needs. Virtual Chassis technology enables any combination of up to 10 EX4300 and EX4600switches to be interconnected as a single logical device, delivering a highly scalable, cost-effective solution for 1GbE or mixed 1GbE/10GbE/40GbE environments. The EX4300 can also be used in a QFX5100-based Virtual Chassis Fabric switching architecture, which enables up to 20 interconnected EX4300, QFX3500, QFX3600, and QFX5100 switches to operate as a low-latency, high-performance 1GbE/10GbE/40GbE data center fabric that is managed as a single device.

EX4300 1 Gigabit Ethernet (1GbE) switches are compact, fixed-configuration platforms that can be deployed as standalone systems or as part of a Virtual Chassis, Virtual Chassis Fabric, or Junos Fusion switching architecture, satisfying a variety of high-performance campus and data center access needs.

Virtual Chassis technology enables any combination of up to 10 EX4300 and EX4600switches to be interconnected as a single logical device, delivering a highly scalable, cost-effective solution for 1GbE or mixed 1GbE/10GbE/40GbE environments.

The EX4300 can also be used in a QFX5100-based Virtual Chassis Fabric switching architecture, which enables up to 20 interconnected EX4300, QFX3500, QFX3600, and QFX5100 switches to operate as a low-latency, high-performance 1GbE/10GbE/40GbE data center fabric that is managed as a single device.

Supplier's Site Datasheet

Technical Specifications

  Juniper Networks Inc.
Product Category Network Equipment
Product Number EX4300
Product Name 1 Gigabit Ethernet (1GbE) switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data