Juniper Networks Inc. 1U Ethernet Switch EX3400

Description
EX3400 Ethernet Switches are a cost-effective solution for today’s most demanding converged data, voice, and video enterprise access networks. The compact, fixed-configuration 1U devices offer levels of performance and management previously available only with high-end access switches. Featuring models offering either 24 or 48 10/100/1000BASE-T ports, the EX3400 switches also support IEEE 802.3af Power over Ethernet (PoE) or 802.3at PoE+ for powering networked telephones, video cameras, wireless LAN access points, and other IP devices. Four front-panel dual-mode (GbE/10GbE) small form-factor pluggable transceiver (SFP/SFP+) uplink ports and two 40GbE quad SFP+ (QSFP+) ports are also available for connecting the switches to upstream devices. The EX3400 supports Juniper’s unique Virtual Chassis technology for interconnecting up to 10 switches that can be managed as a single device. The EX3400 can also be configured as a satellite device in a Junos Fusion Enterprise deployment, which aggregates large numbers of access switches into a logical management platform.
Description
EX3400 Ethernet Switches are a cost-effective solution for today’s most demanding converged data, voice, and video enterprise access networks. The compact, fixed-configuration 1U devices offer levels of performance and management previously available only with high-end access switches. Featuring models offering either 24 or 48 10/100/1000BASE-T ports, the EX3400 switches also support IEEE 802.3af Power over Ethernet (PoE) or 802.3at PoE+ for powering networked telephones, video cameras, wireless LAN access points, and other IP devices. Four front-panel dual-mode (GbE/10GbE) small form-factor pluggable transceiver (SFP/SFP+) uplink ports and two 40GbE quad SFP+ (QSFP+) ports are also available for connecting the switches to upstream devices. The EX3400 supports Juniper’s unique Virtual Chassis technology for interconnecting up to 10 switches that can be managed as a single device. The EX3400 can also be configured as a satellite device in a Junos Fusion Enterprise deployment, which aggregates large numbers of access switches into a logical management platform.
Datasheet
Datasheet Summary
Powered by GS/AI

The Juniper Networks EX3400 Ethernet Switch is a compact 1U device designed for high-performance enterprise access networks, supporting both data and voice applications. It is available in 24-port and 48-port configurations, with options for Power over Ethernet (PoE) and PoE+. The switch features four dual-mode SFP/SFP+ uplink ports and two 40GbE QSFP+ ports, allowing for flexible connectivity to upstream devices. The EX3400 supports Juniper's Virtual Chassis technology, enabling the interconnection of up to 10 switches to be managed as a single unit, which simplifies network management and scalability. It is cloud-ready and supports zero-touch provisioning through Juniper Mist Wired Assurance, enhancing operational efficiency with AI-driven automation and monitoring capabilities. The switch also offers comprehensive Layer 2 and optional Layer 3 routing functionalities, making it suitable for various deployment scenarios, including campus and data center environments. With energy-efficient design and robust cooling options, the EX3400 is positioned as a versatile solution for modern networking needs.

Datasheet Summary
Powered by GS/AI

The Juniper Networks EX3400 Ethernet Switch is a compact 1U device designed for high-performance enterprise access networks, supporting both data and voice applications. It is available in 24-port and 48-port configurations, with options for Power over Ethernet (PoE) and PoE+. The switch features four dual-mode SFP/SFP+ uplink ports and two 40GbE QSFP+ ports, allowing for flexible connectivity to upstream devices. The EX3400 supports Juniper's Virtual Chassis technology, enabling the interconnection of up to 10 switches to be managed as a single unit, which simplifies network management and scalability. It is cloud-ready and supports zero-touch provisioning through Juniper Mist Wired Assurance, enhancing operational efficiency with AI-driven automation and monitoring capabilities. The switch also offers comprehensive Layer 2 and optional Layer 3 routing functionalities, making it suitable for various deployment scenarios, including campus and data center environments. With energy-efficient design and robust cooling options, the EX3400 is positioned as a versatile solution for modern networking needs.

Suppliers

Company
Product
Description
Supplier Links
1U Ethernet Switch - EX3400 - Juniper Networks Inc.
Sunnyvale, CA, USA
1U Ethernet Switch
EX3400
1U Ethernet Switch EX3400
EX3400 Ethernet Switches are a cost-effective solution for today’s most demanding converged data, voice, and video enterprise access networks. The compact, fixed-configuration 1U devices offer levels of performance and management previously available only with high-end access switches. Featuring models offering either 24 or 48 10/100/1000BASE-T ports, the EX3400 switches also support IEEE 802.3af Power over Ethernet (PoE) or 802.3at PoE+ for powering networked telephones, video cameras, wireless LAN access points, and other IP devices. Four front-panel dual-mode (GbE/10GbE) small form-factor pluggable transceiver (SFP/SFP+) uplink ports and two 40GbE quad SFP+ (QSFP+) ports are also available for connecting the switches to upstream devices. The EX3400 supports Juniper’s unique Virtual Chassis technology for interconnecting up to 10 switches that can be managed as a single device. The EX3400 can also be configured as a satellite device in a Junos Fusion Enterprise deployment, which aggregates large numbers of access switches into a logical management platform.

EX3400 Ethernet Switches are a cost-effective solution for today’s most demanding converged data, voice, and video enterprise access networks. The compact, fixed-configuration 1U devices offer levels of performance and management previously available only with high-end access switches.

Featuring models offering either 24 or 48 10/100/1000BASE-T ports, the EX3400 switches also support IEEE 802.3af Power over Ethernet (PoE) or 802.3at PoE+ for powering networked telephones, video cameras, wireless LAN access points, and other IP devices. Four front-panel dual-mode (GbE/10GbE) small form-factor pluggable transceiver (SFP/SFP+) uplink ports and two 40GbE quad SFP+ (QSFP+) ports are also available for connecting the switches to upstream devices.

The EX3400 supports Juniper’s unique Virtual Chassis technology for interconnecting up to 10 switches that can be managed as a single device. The EX3400 can also be configured as a satellite device in a Junos Fusion Enterprise deployment, which aggregates large numbers of access switches into a logical management platform.

Supplier's Site Datasheet

Technical Specifications

  Juniper Networks Inc.
Product Category Network Equipment
Product Number EX3400
Product Name 1U Ethernet Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
FieldServer EZ Gateway - FS-EZX-KNX-BAC - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
24-Port Managed Switch - LN-2324GP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details