Juniper Networks Inc. Datasheets for Network Switches

Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed by examining and filtering data packets. Switches also regenerate forwarded packets, reducing collision rates and permitting the use of additional nodes.
Network Switches: Learn more

Product Name Notes
EX3300 Ethernet Switches are flexible, cost-effective enterprise access solutions for campus and data center environments. A compact, scalable switching solution, the EX3300 supports converged data, voice, and video, with models...
EX3400 Ethernet Switches are a cost-effective solution for today’s most demanding converged data, voice, and video enterprise access networks. The compact, fixed-configuration 1U devices offer levels of performance and management...
EX4300 1 Gigabit Ethernet (1GbE) switches are compact, fixed-configuration platforms that can be deployed as standalone systems or as part of a Virtual Chassis, Virtual Chassis Fabric, or Junos Fusion...
The EX2200 Ethernet Switch is ideal for access-layer deployments in branch offices and campus networks, delivering performance usually associated with more expensive products. EX2200 switches are low power, low acoustic,...
The EX2200-C Compact Ethernet Switch is an economical, entry-level solution for low-density deployments in branch offices and enterprise workgroup environments. Featuring a fanless design, the air-cooled EX2200-C also offers completely...
The EX2300 Ethernet Switch delivers a compact, high-density, cost-effective solution for small network environments where space and power are at a premium. With a small, 1 U footprint, the EX2300...
The EX2300-C Ethernet Switch offers a compact, power-efficient, cost-effective solution for low-density branch offices and enterprise workgroups. Featuring a fanless design, the EX2300-C is completely silent, making it ideal for...
The EX4200 Ethernet Switch is a compact, fixed-configuration solution that deploys easily in campus installations, as well as in 1 Gigabit Ethernet (1GbE) access environments in the data center. EX4200...
The EX4600 Ethernet Switch offers a compact, highly scalable, high-performance 10GbE solution for enterprise campus distribution deployments as well as low-density data center top-of-rack environments. Designed to help organizations grow...
The EX9200 line of Ethernet switches provides a programmable, flexible, and scalable foundation for delivering mission-critical applications in enterprise campus and data center core environments. EX9200 switches simplify the deployment...
The OCX1100 is an open networking switch backed by the Open Compute Project (OCP) Foundation. It is designed for large cloud builders looking to capitalize on innovations derived from real-world...
The QFX10000 line of modular Ethernet switches offers a highly scalable, high-density network foundation for supporting today’s most demanding data center and cloud environments, including midsize to large data centers,...
The QFX10002 Ethernet switches offer highly scalable, high-density platforms and provide a robust foundation for supporting today’s most demanding data center environments—all in a compact, 2 U form factor. Built...
The QFX5100 line of scalable Layer 2/3 switches—including the 10/40GbE QFX5100 and the 10/40/100GbE QFX5110—is optimized for application delivery and contains a powerful feature set for virtualized data centers. The...
The QFX5200 Ethernet Switch delivers a line-rate, low-latency, and high-density platform for building large spine-and-leaf IP-fabric data center networks. This switch offers flexible 10GbE, 25GbE, 40GbE, 50GbE, and 100GbE interfaces...
The scalable EX4550 Ethernet switch offers an economical, power-efficient, 1/10GbE switch platform for enterprise campus and data center top-of-rack deployments, as well as for service provider environments. The 1 U...