Juniper Networks Inc. Datasheets for Network Routers
Network routers are protocol-dependent devices that connect subnetworks, or that break down a large network into smaller subnetworks.
Network Routers: Learn more
| Product Name | Notes |
|---|---|
| ACX5000 Universal Access Routers are ideal for metro Ethernet access and aggregation deployments in Carrier Ethernet networks. Their innovative design helps service providers build high-density, high-performance infrastructures where rack space... | |
| CTP150 Circuit to Packet Platform supports 4 to 8 interfaces of circuit emulation traffic in a 1 U rack-mountable chassis. The 4-port interface options include T1/E1, serial, and 4WTO analog... | |
| CTP2008 Circuit to Packet Platform is a 1 U rack-mountable chassis that supports up to 8 circuit emulation interfaces. The interface modules are software configurable and are the same across... | |
| CTP2024 Circuit to Packet Platform is a 2 U rack-mountable chassis that supports up to 24 circuit emulation interfaces. The chassis includes an option for redundant power. Interface options include... | |
| CTP2056 Circuit to Packet Platform is a 4 U rack-mountable chassis that supports up to 56 circuit emulation interfaces. It also includes the option for redundant power. Interface options include... | |
| Ideal for enterprise and service provider cabinet and tower deployments, the ACX1000 Universal Access Router is a 1 U fanless router that delivers up to 60 Gbps through a fixed... | |
| Operational efficiency is a key design principle of the PTX10000 Series routers, which address the power, space, and weight concerns that affect service providers’ operational budgets as network traffic grows. | |
| The ACX2200 Universal Access Router is a compact, Ethernet only, environmentally hardened router with fanless passive cooling. It has a fixed port configuration that includes four copper 10/100/1000 Mbps interfaces,... | |
| The ACX4000 Universal Access Router is a 2.5 U, actively cooled access router that is environmentally hardened for field deployment. This versatile, high-performance mobile access platform runs on the Junos... | |
| The ACX500 is a small form factor, hardened fanless router that delivers up to 6 Gbps throughput. It comes with an integrated software-enabled GPS receiver and supports a rich set... | |
| The compact MX150 is a high-performance, feature-rich 40 Gbps edge router that is ideally suited for lower bandwidth service provider applications and distributed service architectures, and for enterprise WAN uses. | |
| The compact, 1 U, environmentally hardened ACX1100 Universal Access Router is an Ethernet-only access router with a fixed configuration of eight copper GbE 10/100/1000 Mbps interfaces, and four GbE copper/fiber... | |
| The compact, agile, and full featured MX5 3D Universal Edge Router is ideally suited for enterprise and service provider applications, and is optimized for space and power constrained facilities. It... | |
| The compact, agile, and full-featured MX10 3D Universal Edge Router is ideally suited for enterprise and service provider applications, and is optimized for space- and power-constrained facilities. It is equipped... | |
| The compact, agile, and full-featured MX40 3D Universal Edge Router is ideally suited for enterprise and service provider applications, and is optimized for space- and power-constrained facilities. It is equipped... | |
| The compact, agile, and full-featured MX80 3D Universal Edge Router is ideally suited for enterprise and service provider applications in facilities with limited space and power. MX80 routers are optimized... | |
| The compact, environmentally hardened ACX2100 Universal Access Router with fanless passive cooling has a fixed port configuration that includes 16 T1/E1 interfaces, four copper 10/100/1000 Mbps interfaces, four combination copper/fiber... | |
| The full-featured, carrier-grade vMX extends more than 17 years of Juniper edge routing expertise to the virtual realm. The vMX Virtual Router maintains complete feature and operational consistency with physical... | |
| The PTX1000 Packet Transport Router provides high-density 10GbE, 40GbE, and 100GbE interfaces for distributed core networks and network applications, meeting the demands of Internet service providers and high-volume content providers. | |
| The PTX3000 is a dense, ultra-compact 8 Tbps core router that is highly optimized to meet the service provider challenges of space and power. We designed this router to support... | |
| The PTX5000 Packet Transport Router is the first Converged Supercore® router to combine market-leading performance and transport integration with elegant deployment options. This router provides high-density 10GbE, 40GbE, and 100GbE... | |
| The SDN-ready MX104 3D Universal Edge Router is a modular, highly redundant, and full-featured MX Series platform built for space- and power-constrained service provider and enterprise facilities. The MX104 offers... | |
| The SDN-ready MX2008 3D Universal Edge Router is a space-optimized, high-capacity, and high-performance carrier-grade routing platform that helps service providers and cloud operators address long-term growth with 40 Tbps of... | |
| The SDN-ready MX2010 3D Universal Edge Router is a high-capacity and high-performance carrier-grade routing platform that helps service providers and cloud operators address long-term growth with 40 Tbps of system... | |
| The SDN-ready MX2020 3D Universal Edge Router is the highest capacity edge router in the industry, delivering 80 Tbps of system capacity. With up to 32 Tbps of bidirectional throughput... | |
| The SDN-ready MX204 3D Universal Edge Router is a cloud-grade routing platform that offers our customers ultra-high density and throughput in a space- and power-optimized package. The MX204 addresses the... | |
| The SDN-ready MX240 3D Universal Edge Router delivers high performance, reliability, and scale for a wide variety of service provider and enterprise applications, including business and residential broadband services and... | |
| The SDN-ready MX480 3D Universal Edge Router delivers high performance, reliability, and scalability for service provider and cloud applications, enabling the delivery of advanced business and residential applications and services. | |
| The SDN-ready MX960 3D Universal Edge Router brings high performance, reliability, and scale to the broadest range of service provider and enterprise applications. It offers 10.56 Tbps of system capacity... | |
| The service-centric MX10003 is a space- and power-optimized, cloud-era edge router that helps service providers and cloud operators address long-term traffic, subscriber, and services growth. It provides ultra-high density and... | |
| The T4000 Core Router is a true multiservice core routing system that delivers a reliable, high-performance, and flexible architecture to carry a wide breadth of services over a common IP/MPLS... |