Juniper Networks Inc. Ultra-compact 8 Tbps Core Router PTX3000

Description
The PTX3000 is a dense, ultra-compact 8 Tbps core router that is highly optimized to meet the service provider challenges of space and power. We designed this router to support IP/MPLS applications, including Internet backbone, peering, label-switched routing, metro packet optical, regional cores, space-constrained central offices (COs), and colocation facilities. An eight-slot router occupying 22 rack units, the PTX3000 supports up to eight FPCs, each providing one PIC. It delivers the best of IP and optical worlds, offering the flexibility of a full-featured IP network with the reliability, performance, and scale of optical transport in a single collapsed router. Featuring 300 mm ETSI-compliant depth, 8 Tbps of forwarding capacity, and less than half a watt per Gbps power consumption, the PTX3000 achieves new limits of efficiency. Compared to similar products, the PTX3000 outperforms the competition by two to six times on efficiency metrics of power, cooling, and space. At the same time, it delivers very dense, fully integrated photonics and coherent dense wavelength-division multiplexing (DWDM) 100GbE transport. Fault, configuration, accounting, performance, and security management (FCAPS) support for PTX3000 DWDM interfaces is provided by proNX Service Manager. With the PTX3000, service providers gain enormous scalability and reduced cost in an ultra-compact form factor.
Datasheet
Description
The PTX3000 is a dense, ultra-compact 8 Tbps core router that is highly optimized to meet the service provider challenges of space and power. We designed this router to support IP/MPLS applications, including Internet backbone, peering, label-switched routing, metro packet optical, regional cores, space-constrained central offices (COs), and colocation facilities. An eight-slot router occupying 22 rack units, the PTX3000 supports up to eight FPCs, each providing one PIC. It delivers the best of IP and optical worlds, offering the flexibility of a full-featured IP network with the reliability, performance, and scale of optical transport in a single collapsed router. Featuring 300 mm ETSI-compliant depth, 8 Tbps of forwarding capacity, and less than half a watt per Gbps power consumption, the PTX3000 achieves new limits of efficiency. Compared to similar products, the PTX3000 outperforms the competition by two to six times on efficiency metrics of power, cooling, and space. At the same time, it delivers very dense, fully integrated photonics and coherent dense wavelength-division multiplexing (DWDM) 100GbE transport. Fault, configuration, accounting, performance, and security management (FCAPS) support for PTX3000 DWDM interfaces is provided by proNX Service Manager. With the PTX3000, service providers gain enormous scalability and reduced cost in an ultra-compact form factor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-compact 8 Tbps Core Router - PTX3000 - Juniper Networks Inc.
Sunnyvale, CA, USA
Ultra-compact 8 Tbps Core Router
PTX3000
Ultra-compact 8 Tbps Core Router PTX3000
The PTX3000 is a dense, ultra-compact 8 Tbps core router that is highly optimized to meet the service provider challenges of space and power. We designed this router to support IP/MPLS applications, including Internet backbone, peering, label-switched routing, metro packet optical, regional cores, space-constrained central offices (COs), and colocation facilities. An eight-slot router occupying 22 rack units, the PTX3000 supports up to eight FPCs, each providing one PIC. It delivers the best of IP and optical worlds, offering the flexibility of a full-featured IP network with the reliability, performance, and scale of optical transport in a single collapsed router. Featuring 300 mm ETSI-compliant depth, 8 Tbps of forwarding capacity, and less than half a watt per Gbps power consumption, the PTX3000 achieves new limits of efficiency. Compared to similar products, the PTX3000 outperforms the competition by two to six times on efficiency metrics of power, cooling, and space. At the same time, it delivers very dense, fully integrated photonics and coherent dense wavelength-division multiplexing (DWDM) 100GbE transport. Fault, configuration, accounting, performance, and security management (FCAPS) support for PTX3000 DWDM interfaces is provided by proNX Service Manager. With the PTX3000, service providers gain enormous scalability and reduced cost in an ultra-compact form factor.

The PTX3000 is a dense, ultra-compact 8 Tbps core router that is highly optimized to meet the service provider challenges of space and power. We designed this router to support IP/MPLS applications, including Internet backbone, peering, label-switched routing, metro packet optical, regional cores, space-constrained central offices (COs), and colocation facilities.

An eight-slot router occupying 22 rack units, the PTX3000 supports up to eight FPCs, each providing one PIC. It delivers the best of IP and optical worlds, offering the flexibility of a full-featured IP network with the reliability, performance, and scale of optical transport in a single collapsed router.

Featuring 300 mm ETSI-compliant depth, 8 Tbps of forwarding capacity, and less than half a watt per Gbps power consumption, the PTX3000 achieves new limits of efficiency. Compared to similar products, the PTX3000 outperforms the competition by two to six times on efficiency metrics of power, cooling, and space. At the same time, it delivers very dense, fully integrated photonics and coherent dense wavelength-division multiplexing (DWDM) 100GbE transport. Fault, configuration, accounting, performance, and security management (FCAPS) support for PTX3000 DWDM interfaces is provided by proNX Service Manager.

With the PTX3000, service providers gain enormous scalability and reduced cost in an ultra-compact form factor.

Supplier's Site Datasheet

Technical Specifications

  Juniper Networks Inc.
Product Category Network Equipment
Product Number PTX3000
Product Name Ultra-compact 8 Tbps Core Router
Network Equipment Router
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
FieldServer ProtoAir Gateway (LTE) - FPA-C4X-XXXX - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Network Media Wireless
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
24-Port Managed Switch - LN-2324GP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details