Hach Datasheets for Laboratory Controllers
Laboratory controllers are designed specifically to monitor and/or control variables involved in laboratory or scientific experimentation, testing, or sample preparation. They are often used to control temperature, but may also control other variables.
Laboratory Controllers: Learn more
| Product Name | Notes |
|---|---|
| The economical PRO-D3 Transmitter is easy to use with its menu-guided user interface. The NEMA 4X enclosure can be panel, wall, pipe, or integral sensor mounted. The interface is identical... | |
| The economical PRO-F3 Transmitter is easy to use with its menu-guided user interface. The NEMA 4X enclosure can be panel, wall, pipe, or integral sensor mounted. The interface is identical... | |
| The Hach SC1000 Multi-parameter Universal Controller is a state-of-the-art modular controller system. Use it directly with up to 8 sensors or network several together to accommodate many more sensors and... | |
| The ORBISPHERE 410 and 510 controllers associated with the C1100 sensor offer precise process monitoring capability. These controllers provide accurate, repeatable trace level measurements and an impressive level of data... | |
| The ORBISPHERE 410 and 510 controllers offer precise process monitoring capability. Designed to complement the ORBISPHERE high quality carbon dioxide sensors the controllers provide accurate, repeatable trace level measurements and... | |
| The Orbisphere 410 and 510 controllers offer precise, process monitoring capability. Designed to complement the Orbisphere high quality oxygen sensors these controllers provide accurate, repeatable trace level measurements and an... | |
| The ORBISPHERE 51x controller using ORBISPHERE thermal conductivity sensors provides precise, selective and reliable measurements of H₂. This system is designed for process monitoring in liquid or gas phases across... | |
| The SC200 Universal Controller is the most versatile controller on the market. It allows the use of digital and analog sensors, either alone or in combination, to provide compatibility with... |