Hach Multi-parameter Universal Controller Display Module SC1000

Description
The Hach SC1000 Multi-parameter Universal Controller is a state-of-the-art modular controller system. Use it directly with up to 8 sensors or network several together to accommodate many more sensors and parameters. The SC1000 consists of a Display Module and one or more Probe Modules. The SC1000 Display Module is intuitive, with an easy to use interface and large color touch-screen display that can be used for any number of parameters. One Display Module controls one or several Probe Modules connected by a digital network. The Display Module is fully portable, and can be disconnected and moved anywhere within the network. The Display Module is also available with GSM/GPRS, Ethernet and TCP/IP capability. Each SC1000 Probe Module provides power to the system and can accept up to 8 digital sensors/expansion boards. Probe Modules can be networked together to accommodate up to 32 digital sensors/expansion boards attached to the same network. Prognosis is a predictive diagnostic system that allows you to be proactive in your maintenance, by alerting you to upcoming instrument issues. Know with confidence whether changes in your measurements are due to changes in your instrument or your water.
Datasheet
Description
The Hach SC1000 Multi-parameter Universal Controller is a state-of-the-art modular controller system. Use it directly with up to 8 sensors or network several together to accommodate many more sensors and parameters. The SC1000 consists of a Display Module and one or more Probe Modules. The SC1000 Display Module is intuitive, with an easy to use interface and large color touch-screen display that can be used for any number of parameters. One Display Module controls one or several Probe Modules connected by a digital network. The Display Module is fully portable, and can be disconnected and moved anywhere within the network. The Display Module is also available with GSM/GPRS, Ethernet and TCP/IP capability. Each SC1000 Probe Module provides power to the system and can accept up to 8 digital sensors/expansion boards. Probe Modules can be networked together to accommodate up to 32 digital sensors/expansion boards attached to the same network. Prognosis is a predictive diagnostic system that allows you to be proactive in your maintenance, by alerting you to upcoming instrument issues. Know with confidence whether changes in your measurements are due to changes in your instrument or your water.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-parameter Universal Controller Display Module - SC1000 - Hach
Dusseldorf, Germany
Multi-parameter Universal Controller Display Module
SC1000
Multi-parameter Universal Controller Display Module SC1000
The Hach SC1000 Multi-parameter Universal Controller is a state-of-the-art modular controller system. Use it directly with up to 8 sensors or network several together to accommodate many more sensors and parameters. The SC1000 consists of a Display Module and one or more Probe Modules. The SC1000 Display Module is intuitive, with an easy to use interface and large color touch-screen display that can be used for any number of parameters. One Display Module controls one or several Probe Modules connected by a digital network. The Display Module is fully portable, and can be disconnected and moved anywhere within the network. The Display Module is also available with GSM/GPRS, Ethernet and TCP/IP capability. Each SC1000 Probe Module provides power to the system and can accept up to 8 digital sensors/expansion boards. Probe Modules can be networked together to accommodate up to 32 digital sensors/expansion boards attached to the same network. Prognosis is a predictive diagnostic system that allows you to be proactive in your maintenance, by alerting you to upcoming instrument issues. Know with confidence whether changes in your measurements are due to changes in your instrument or your water.

The Hach SC1000 Multi-parameter Universal Controller is a state-of-the-art modular controller system. Use it directly with up to 8 sensors or network several together to accommodate many more sensors and parameters.

The SC1000 consists of a Display Module and one or more Probe Modules. The SC1000 Display Module is intuitive, with an easy to use interface and large color touch-screen display that can be used for any number of parameters. One Display Module controls one or several Probe Modules connected by a digital network. The Display Module is fully portable, and can be disconnected and moved anywhere within the network. The Display Module is also available with GSM/GPRS, Ethernet and TCP/IP capability. Each SC1000 Probe Module provides power to the system and can accept up to 8 digital sensors/expansion boards. Probe Modules can be networked together to accommodate up to 32 digital sensors/expansion boards attached to the same network.

Prognosis is a predictive diagnostic system that allows you to be proactive in your maintenance, by alerting you to upcoming instrument issues. Know with confidence whether changes in your measurements are due to changes in your instrument or your water.

Supplier's Site Datasheet
Multi-parameter Universal Controller Probe Module - SC1000 - Hach
Dusseldorf, Germany
Multi-parameter Universal Controller Probe Module
SC1000
Multi-parameter Universal Controller Probe Module SC1000
The Hach SC1000 Multi-parameter Universal Controller is a state-of-the-art modular controller system. Use it directly with up to 8 sensors or network several together to accommodate many more sensors and parameters. The SC1000 consists of a Display Module and one or more Probe Modules. The SC1000 Display Module is intuitive, with an easy to use interface and large color touch-screen display that can be used for any number of parameters. One Display Module controls one or several Probe Modules connected by a digital network. The Display Module is fully portable, and can be disconnected and moved anywhere within the network. The Display Module is also available with GSM/GPRS, Ethernet and TCP/IP capability. Each SC1000 Probe Module provides power to the system and can accept up to 8 digital sensors/expansion boards. Probe Modules can be networked together to accommodate up to 32 digital sensors/expansion boards attached to the same network. Prognosis is a predictive diagnostic system that allows you to be proactive in your maintenance, by alerting you to upcoming instrument issues. Know with confidence whether changes in your measurements are due to changes in your instrument or your water.

The Hach SC1000 Multi-parameter Universal Controller is a state-of-the-art modular controller system. Use it directly with up to 8 sensors or network several together to accommodate many more sensors and parameters.

The SC1000 consists of a Display Module and one or more Probe Modules. The SC1000 Display Module is intuitive, with an easy to use interface and large color touch-screen display that can be used for any number of parameters. One Display Module controls one or several Probe Modules connected by a digital network. The Display Module is fully portable, and can be disconnected and moved anywhere within the network. The Display Module is also available with GSM/GPRS, Ethernet and TCP/IP capability. Each SC1000 Probe Module provides power to the system and can accept up to 8 digital sensors/expansion boards. Probe Modules can be networked together to accommodate up to 32 digital sensors/expansion boards attached to the same network.

Prognosis is a predictive diagnostic system that allows you to be proactive in your maintenance, by alerting you to upcoming instrument issues. Know with confidence whether changes in your measurements are due to changes in your instrument or your water.

Supplier's Site Datasheet

Technical Specifications

  Hach Hach
Product Category Universal Process Controllers Universal Process Controllers
Product Number SC1000 SC1000
Product Name Multi-parameter Universal Controller Display Module Multi-parameter Universal Controller Probe Module
Controller Type Environmental; Laboratory Environmental; Laboratory
Control Limit; PID Limit; PID
Features Multi-Function; Datalogger Multi-Function; Datalogger
Form Factor Chassis; Surface, Pipe Chassis; Surface, Pipe
Interface Digital Front Panel; Network (optional feature) Digital Front Panel; Network (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Sample Gas Feed Unit - SCC-S - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Controller Type Flow
Control Limit
Form Factor Rack
View Details
SS2000+ Series C Local Hardware Activation Point -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Current Loop (Transmitter) Excitation
View Details