Hach Membrane Dissolved Oxygen Transmitter GLI PRO D3

Description
The economical PRO-D3 Transmitter is easy to use with its menu-guided user interface. The NEMA 4X enclosure can be panel, wall, pipe, or integral sensor mounted. The interface is identical to GLI's 33-series analyzers. Versatile 2, 3, or 4-wire hookup capability. Isolated 4-20 mA output. The transmitter is also passcode protected. Menu-guided Operation The simple keypad and logical menu structure make this analyzer easy to use. Menu screens guide you through setup, calibration, operation, and test/maintenance functions. Isolated 0/4 - 20 mA Analog Output The isolated analog output can be set to 0-20 mA or 4-20 mA, and assigned to represent the measured parameter or temperature. During calibration, the output is automatically held at the last measured value and, upon completion, returned to its active state. Multiple Language Capability All screens can be selected for display in English, French, German, or Spanish. Passcode-protected Access For security, use the passcode capability to restrict access to configuration settings and calibration to authorized personnel only. Versatile Hookup Capability PRO-series transmitters can be wired in a two, three, or four-wire hookup arrangement to meet your application requirement.
Datasheet
Description
The economical PRO-D3 Transmitter is easy to use with its menu-guided user interface. The NEMA 4X enclosure can be panel, wall, pipe, or integral sensor mounted. The interface is identical to GLI's 33-series analyzers. Versatile 2, 3, or 4-wire hookup capability. Isolated 4-20 mA output. The transmitter is also passcode protected. Menu-guided Operation The simple keypad and logical menu structure make this analyzer easy to use. Menu screens guide you through setup, calibration, operation, and test/maintenance functions. Isolated 0/4 - 20 mA Analog Output The isolated analog output can be set to 0-20 mA or 4-20 mA, and assigned to represent the measured parameter or temperature. During calibration, the output is automatically held at the last measured value and, upon completion, returned to its active state. Multiple Language Capability All screens can be selected for display in English, French, German, or Spanish. Passcode-protected Access For security, use the passcode capability to restrict access to configuration settings and calibration to authorized personnel only. Versatile Hookup Capability PRO-series transmitters can be wired in a two, three, or four-wire hookup arrangement to meet your application requirement.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Membrane Dissolved Oxygen Transmitter - GLI PRO D3 - Hach
Dusseldorf, Germany
Membrane Dissolved Oxygen Transmitter
GLI PRO D3
Membrane Dissolved Oxygen Transmitter GLI PRO D3
The economical PRO-D3 Transmitter is easy to use with its menu-guided user interface. The NEMA 4X enclosure can be panel, wall, pipe, or integral sensor mounted. The interface is identical to GLI's 33-series analyzers. Versatile 2, 3, or 4-wire hookup capability. Isolated 4-20 mA output. The transmitter is also passcode protected. Menu-guided Operation The simple keypad and logical menu structure make this analyzer easy to use. Menu screens guide you through setup, calibration, operation, and test/maintenance functions. Isolated 0/4 - 20 mA Analog Output The isolated analog output can be set to 0-20 mA or 4-20 mA, and assigned to represent the measured parameter or temperature. During calibration, the output is automatically held at the last measured value and, upon completion, returned to its active state. Multiple Language Capability All screens can be selected for display in English, French, German, or Spanish. Passcode-protected Access For security, use the passcode capability to restrict access to configuration settings and calibration to authorized personnel only. Versatile Hookup Capability PRO-series transmitters can be wired in a two, three, or four-wire hookup arrangement to meet your application requirement.

The economical PRO-D3 Transmitter is easy to use with its menu-guided user interface. The NEMA 4X enclosure can be panel, wall, pipe, or integral sensor mounted. The interface is identical to GLI's 33-series analyzers. Versatile 2, 3, or 4-wire hookup capability. Isolated 4-20 mA output. The transmitter is also passcode protected.

Menu-guided Operation

  • The simple keypad and logical menu structure make this analyzer easy to use. Menu screens guide you through setup, calibration, operation, and test/maintenance functions.

Isolated 0/4 - 20 mA Analog Output

  • The isolated analog output can be set to 0-20 mA or 4-20 mA, and assigned to represent the measured parameter or temperature. During calibration, the output is automatically held at the last measured value and, upon completion, returned to its active state.

Multiple Language Capability

  • All screens can be selected for display in English, French, German, or Spanish.

Passcode-protected Access

  • For security, use the passcode capability to restrict access to configuration settings and calibration to authorized personnel only.

Versatile Hookup Capability

  • PRO-series transmitters can be wired in a two, three, or four-wire hookup arrangement to meet your application requirement.
Supplier's Site Datasheet

Technical Specifications

  Hach
Product Category Specialty Process Controllers
Product Number GLI PRO D3
Product Name Membrane Dissolved Oxygen Transmitter
Controller Type Dissolved Oxygen; Laboratory
Form Factor Chassis; Wall, Pipe
Interface Digital Front Panel
Features Datalogger
Standards and Compliance CE, UL, C-UL, FM, and CENELEC
Unlock Full Specs
to access all available technical data

Similar Products

SENTRY io® Controller -  - MSA Safety
Specs
Controller Type Fire and Gas Detection Controller; Environmental
Form Factor Chassis
Interface Digital Front Panel
View Details