Hach Datasheets for Ion Selective Electrodes
Ion selective electrodes measure the potential of a specific ion in solution. This potential is measured against a stable reference electrode of constant potential.
Ion Selective Electrodes: Learn more
| Product Name | Notes |
|---|---|
| (No Suggestions); ISECL181 is a digital, combination chloride ion selective electrode (ISE) with a non-refillable, double junction reference and built-in temperature sensor. The Intellical ISECL181 probe is available with a... | |
| (No Suggestions); ISEF121 is a digital, combination fluoride ion selective electrode (ISE) with a non-refillable, single junction reference and built-in temperature sensor. The Intellical ISEF121 probe is available with a... | |
| (No Suggestions); ISENa381 is a digital, combination sodium ion selective electrode (ISE) with a refillable double junction reference and built-in temperature sensor. The Intellical ISENa381 probe is available with a... | |
| (No Suggestions); ISENH3181 is a digital, combination gas-sensing ammonia ion selective electrode (ISE) with a replaceable membrane module, refillable outer body, double junction reference and built-in temperature sensor. The Intellical... | |
| (No Suggestions); ISENH4181 is a digital, combination ammonium ion selective electrode (ISE) with a non-refillable, double junction reference and built-in temperature sensor. The Intellical ISENH4181 probe is available with a... | |
| (No Suggestions); ISENO3181 is a digital, combination nitrate ion selective electrode (ISE) with a non-refillable, double junction reference and built-in temperature sensor. The Intellical ISENO3181 probe is available with a... | |
| Are you looking for accurate, real-time monitoring of chlorine across a wide measurement range? The 9184 sc free chlorine sensor is ideal for drinking water distribution monitoring, chlorination applications, demineralizer... | |
| Are you looking for real-time monitoring of chlorine dioxide to inform your process decisions? The 9187 sc Chlorine Dioxide (ClO2) Sensor is an online, single-channel industrial sensor that measures ClO2... | |
| Do you need reliable, real-time chlorine analysis to optimize your disinfection process or to report to regulatory agencies? The CL10 sc reagent less chlorine analyzer allows for real-time control of... | |
| Electrode with electrolyte gel cartridges and manual. | |
| Electrode with three ammonia membrane modules, electrode filling solution, and a manual. | |
| Ensure uptime with accurate, low-level sodium measurements and predictive diagnostics. Be confident in your steam cycle water with proprietary predictive diagnostic tools, automatic electrode reactivation to avoid downtime, less maintenance... | |
| Hach's Amtax sc digital on-site analyzer with gas sensitive electrode is designed for the high precision determination of ammonium concentration directly at the tank. The analyzer offers a high degree... | |
| Hach's digital AN-ISE sc Combination Sensor for Ammonium and Nitrate carries out continuously direct measurements using an ion-selective electrode. No need for reagents or sample preparation. With automatic and simultaneous... | |
| Hach's digital, ion-selective A-ISE sc probe is designed for the determination of ammonium concentration directly in the medium. Calibration-free with automatic potassium compensation. The sensor features easy handling and low... | |
| Hach's digital, ion-selective N-ISE sc probe is designed for the determination of nitrate concentration directly in the medium. Calibration-free with automatic chloride compensation. The sensor features easy handling and low... | |
| Hach's Nitratax sc Family includes digital, optical probes for the high precision determination of nitrate concentration directly in the medium. Featuring a high degree of accuracy due to direct UV... | |
| How do you currently manage your chloramination? Are you looking for an accurate and reliable way to optimize your process? You could be spending precious time and money on unnecessary... | |
| Sension+ 9650 is a half-cell (reference not integrated) sodium ion selective electrode (ISE) glass body and glass membrane selective to sodium ions in solution. It is recommended for use with... | |
| Sension+ 9652C is a combination chloride ion selective electrode (ISE) with an epoxy body, non-refillable, double junction reference, and non-replaceable crystalline membrane selective to chloride ions in solution. The 9652C... | |
| Sension+ 9655C is a combination fluoride ion selective electrode (ISE) with an epoxy body, non-refillable, single-junction reference, and non-replaceable crystalline membrane selective to fluoride ions in solution. The 9655C has... | |
| Sension+ 9663C is a combination ammonium ion selective electrode (ISE) with an epoxy body, non-refillable, double-junction reference, and non-replaceable, solid-state PVC (polymer) membrane selective to ammonium ions in solution. The... | |
| Sodium Platinum Series Combination Electrode with BNC connector (Includes two electrolyte cartridges and a manual) | |
| The 9245/9240 Sodium Analyzer installs easily; it requires only power and sample connections. Clear step-by-step instructions are given by the analyzer to simplify operations such as instrument start-up, long-term stand-by,... | |
| The CA610 Fluoride Analyzer uses advanced ion-selective electrode (ISE) technology for continuous monitoring of fluoride concentration in drinking water effluent. Accuracy is ensured with precise control of temperature, ionic strength,... |