Hach Hydrogen Controllers Orbisphere 51x

Description
The ORBISPHERE 51x controller using ORBISPHERE thermal conductivity sensors provides precise, selective and reliable measurements of H₂. This system is designed for process monitoring in liquid or gas phases across a wide range of applications from beverage production to rinsing semiconductor wafers in chip-manufacturing plants. The user interface is a large color touch screen with intuitive software allowing easy configuration of the instrument set-up for process parameters and alarms. The main measurement window continuously displays real time process readings, graphed sensor trends, alarm limits, temperature and event occurrence. Up to 3 sensors input for a reduced cost of installation and ownership High level of accuracy and rapid response time means reliable and effective process monitoring Thermal cut-off sensor protection for CIP/abnormal high temperature conditions Adjustable alarms and outputs providing assurance that any out of specification events are recorded Simple transfer of product and global configuration settings between instruments using USB-client or USB-host Product change can be driven by Profibus DP from a centralized automation system External pressure sensor option enables gas concentration measurement under variable pressure conditions
Description
The ORBISPHERE 51x controller using ORBISPHERE thermal conductivity sensors provides precise, selective and reliable measurements of H₂. This system is designed for process monitoring in liquid or gas phases across a wide range of applications from beverage production to rinsing semiconductor wafers in chip-manufacturing plants. The user interface is a large color touch screen with intuitive software allowing easy configuration of the instrument set-up for process parameters and alarms. The main measurement window continuously displays real time process readings, graphed sensor trends, alarm limits, temperature and event occurrence. Up to 3 sensors input for a reduced cost of installation and ownership High level of accuracy and rapid response time means reliable and effective process monitoring Thermal cut-off sensor protection for CIP/abnormal high temperature conditions Adjustable alarms and outputs providing assurance that any out of specification events are recorded Simple transfer of product and global configuration settings between instruments using USB-client or USB-host Product change can be driven by Profibus DP from a centralized automation system External pressure sensor option enables gas concentration measurement under variable pressure conditions

Suppliers

Company
Product
Description
Supplier Links
Hydrogen Controllers - Orbisphere 51x - Hach
Dusseldorf, Germany
Hydrogen Controllers
Orbisphere 51x
Hydrogen Controllers Orbisphere 51x
The ORBISPHERE 51x controller using ORBISPHERE thermal conductivity sensors provides precise, selective and reliable measurements of H₂. This system is designed for process monitoring in liquid or gas phases across a wide range of applications from beverage production to rinsing semiconductor wafers in chip-manufacturing plants. The user interface is a large color touch screen with intuitive software allowing easy configuration of the instrument set-up for process parameters and alarms. The main measurement window continuously displays real time process readings, graphed sensor trends, alarm limits, temperature and event occurrence. Up to 3 sensors input for a reduced cost of installation and ownership High level of accuracy and rapid response time means reliable and effective process monitoring Thermal cut-off sensor protection for CIP/abnormal high temperature conditions Adjustable alarms and outputs providing assurance that any out of specification events are recorded Simple transfer of product and global configuration settings between instruments using USB-client or USB-host Product change can be driven by Profibus DP from a centralized automation system External pressure sensor option enables gas concentration measurement under variable pressure conditions

The ORBISPHERE 51x controller using ORBISPHERE thermal conductivity sensors provides precise, selective and reliable measurements of H₂.

This system is designed for process monitoring in liquid or gas phases across a wide range of applications from beverage production to rinsing semiconductor wafers in chip-manufacturing plants.

The user interface is a large color touch screen with intuitive software allowing easy configuration of the instrument set-up for process parameters and alarms. The main measurement window continuously displays real time process readings, graphed sensor trends, alarm limits, temperature and event occurrence.

  • Up to 3 sensors input for a reduced cost of installation and ownership
  • High level of accuracy and rapid response time means reliable and effective process monitoring
  • Thermal cut-off sensor protection for CIP/abnormal high temperature conditions
  • Adjustable alarms and outputs providing assurance that any out of specification events are recorded
  • Simple transfer of product and global configuration settings between instruments using USB-client or USB-host
  • Product change can be driven by Profibus DP from a centralized automation system
  • External pressure sensor option enables gas concentration measurement under variable pressure conditions
Supplier's Site

Technical Specifications

  Hach
Product Category Laboratory Controllers
Product Number Orbisphere 51x
Product Name Hydrogen Controllers
Controller Type Laboratory
Control Linear
Features Datalogger
Form Factor Chassis (optional feature); Wall, Portable
Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Test Chamber Touch Screen Controller - CSZ EZT-430i - Cincinnati Sub-Zero Products
Specs
Controller Type Laboratory
Control Limit; PID; Fuzzy Logic
Features Datalogger; Is a Chart Recorder; Rate Indication/ Control
View Details
SureFlow Room Pressure Controllers 8636 - 8636 - TSI Incorporated
Specs
Controller Type Laboratory
View Details
Acrosense™ Fluid Control Platform - Acrosense™ FCP-A Controller - Acro Associates, Inc.
Specs
Controller Type Laboratory
Control PID
Features Multi-Function; Rate Indication/ Control; PC-Based
View Details
Process Viscometer - VISCOpro 2000 - Cambridge Viscosity by PAC
Cambridge Viscosity by PAC
Specs
Controller Type Laboratory
Control Limit
Features Rate Indication/ Control
View Details