Hach Datasheets for Oxidation Reduction Potential (ORP) Electrodes
Oxygen reduction potential (ORP) electrodes are analytical sensors for measuring oxidation-reduction potential (ORP).
Oxidation Reduction Potential (ORP) Electrodes: Learn more
| Product Name | Notes |
|---|---|
| Common menu guides reduce variability and provide step-by-step procedures for maintenance and pH/ ORP calibration. This standard ¾" and 12 mm pH/ORP sensor deliver fast and accurate measurement. | |
| LCP (Liquid Crystal Polymer), Convertible Mounting Style, 4.5m Analog Cable, 5-Wire with Built-In Preamplifier, General Purpose platinum or gold ORP electrode Exceptional Performance with the Differential Electrode Measurement Technique Lower... | |
| ORP Sensors with Integrated Digital Electronics for Plug and Play Capability with Hach's Digital SC Controllers. Available in PEEK, Ryton, or Stainless Steel body materials and in multiple mounting styles. | |
| pH and ORP sensor for high purity, low conductivity applications, ideal for the power, pharmaceutical, and electronics industries | |
| These combination sensors are designed for specialty applications for immersion or in-line mounting. The reference cell features a double-junction design for extended service life, and a built-in solution ground. The... |