Hach Datasheets for Water Quality Testing Instruments
Water quality testing instruments are used to test water for chemical and biological agents, and to measure variables such as clarity and rate of movement.
Water Quality Testing Instruments: Learn more
| Product Name | Notes |
|---|---|
| Are you looking for accurate, real-time monitoring of chlorine across a wide measurement range? The 9184 sc free chlorine sensor is ideal for drinking water distribution monitoring, chlorination applications, demineralizer... | |
| Are you looking for real-time monitoring of chlorine dioxide to inform your process decisions? The 9187 sc Chlorine Dioxide (ClO2) Sensor is an online, single-channel industrial sensor that measures ClO2... | |
| Are you looking for real-time monitoring of ozone to inform your process decisions? Do you need a solution that performs well in low conductivity applications? The 9185 sc ozone sensor... | |
| Ensure uptime with accurate, low-level sodium measurements and predictive diagnostics. Be confident in your steam cycle water with proprietary predictive diagnostic tools, automatic electrode reactivation to avoid downtime, less maintenance... | |
| Hach's Amtax sc digital on-site analyzer with gas sensitive electrode is designed for the high precision determination of ammonium concentration directly at the tank. The analyzer offers a high degree... | |
| Hach's digital on-site analyzer Phosphax sc with weather proof housing is ideal for the high precision determination of orthophosphate concentration directly at the tank. The instrument offers a wide measurement... | |
| Hach's new digital on-site analyzer Phosphax sc LR with weather proof housing is ideal for the high precision determination of Ortho-Phosphate concentration directly at the tank. The instrument offers a... | |
| How do you currently manage your chloramination? Are you looking for an accurate and reliable way to optimize your process? You could be spending precious time and money on unnecessary... | |
| Lower Maintenance, Less Downtime. The 5500 sc Phosphate Analyzer requires only two liters of reagent for the analyzer to perform unattended for up to 90 days; twice as long as... | |
| The 9245/9240 Sodium Analyzer installs easily; it requires only power and sample connections. Clear step-by-step instructions are given by the analyzer to simplify operations such as instrument start-up, long-term stand-by,... | |
| The CA610 Fluoride Analyzer uses advanced ion-selective electrode (ISE) technology for continuous monitoring of fluoride concentration in drinking water effluent. Accuracy is ensured with precise control of temperature, ionic strength,... | |
| The FP360 sc digital UV fluorescence probe is designed for the reagent-free determination of mineral oil impurities directly in the medium or in the bypass. The low maintenance, easy-to-clean sensor... | |
| The Hach SP510 Hardness Monitor continuously monitors water systems to provide an alarm when total hardness exceeds a pre-set limit (eight alarms are available). By performing an analysis every two... | |
| The Water Distribution Monitoring Panel consists of normal water quality parameters that can be used on virtually any finished water application and are useful for monitoring water quality, water security,... |