LPKF Laser & Electronics North America Datasheets for Laser Cutting and Welding Machines
Laser cutting machines and laser welding machines use a high-powered laser to cut or perforate materials in plate or sheet form.
Laser Cutting and Welding Machines: Learn more
| Product Name | Notes |
|---|---|
| Laser Ablation with Virtually No Heat Input In laser technology, the shorter the pulse, the lower the heat input into the surrounding material. A picosecond laser breaks down an important... | |
| New Design The LPKF ProtoLaser S4 features the new LPKF design, combining a classy look with clever solutions for operation and maintenance. Integration of the control PC is optional. Cost-Effectiveness... | |
| Universal Usability The LPKF ProtoLaser U4 uses a UV laser source. Many material groups are easy to process at these wavelengths – without additional tools, masks, or films. The LPKF... | |
| The LPKF ProtoLaser 3D was developed specifically for prototyping three-dimensional circuitry. System design is based on the proven ProtoLaser concept used for printed circuit board prototyping. The work platform has... | |
| The LPKF ProtoLaser S is a NIR laser with a 25 µm focused beam diameter developed for HF and microwave circuits, as well as digital and analog designs. Rapid surface... |