LPKF Laser & Electronics North America Cold Laser PCB Processing Machine ProtoLaser R

Description
Laser Ablation with Virtually No Heat Input In laser technology, the shorter the pulse, the lower the heat input into the surrounding material. A picosecond laser breaks down an important barrier. It practically eliminates heat transfer; the targeted material evaporates immediately. Proven Housing The new ProtoLaser R is packaged in the familiar third generation ProtoLaser system housing. It is structurally decoupled from the effects of the environment and can be rolled through any lab door. Micro-Material Processing Specialist Unlike pure cutting applications, micro material processing does not require high powers. Instead, stable laser parameters in the lower output range are crucial. The LPKF ProtoLaser R features a laser source with a laser power of up to 4 W. This allows even complex thin film systems, temperature-sensitiv ee substrates, and OLED coatings on glass to be ablated or structured with a high degree of control. The laser system requires no masks or films to accomplish these tasks. Established System Software The LPKF ProtoLaser R comes with tried and true system software. Support of all common CAD formats is enabled through the combination of LPKF CircuitPro and LPKF CircuitMaster. Picosecond laser for the research lab Cold ablation of different thin-film-layers Intuitive CAM software Field-proven housing concept
Description
Laser Ablation with Virtually No Heat Input In laser technology, the shorter the pulse, the lower the heat input into the surrounding material. A picosecond laser breaks down an important barrier. It practically eliminates heat transfer; the targeted material evaporates immediately. Proven Housing The new ProtoLaser R is packaged in the familiar third generation ProtoLaser system housing. It is structurally decoupled from the effects of the environment and can be rolled through any lab door. Micro-Material Processing Specialist Unlike pure cutting applications, micro material processing does not require high powers. Instead, stable laser parameters in the lower output range are crucial. The LPKF ProtoLaser R features a laser source with a laser power of up to 4 W. This allows even complex thin film systems, temperature-sensitiv ee substrates, and OLED coatings on glass to be ablated or structured with a high degree of control. The laser system requires no masks or films to accomplish these tasks. Established System Software The LPKF ProtoLaser R comes with tried and true system software. Support of all common CAD formats is enabled through the combination of LPKF CircuitPro and LPKF CircuitMaster. Picosecond laser for the research lab Cold ablation of different thin-film-layers Intuitive CAM software Field-proven housing concept

Suppliers

Company
Product
Description
Supplier Links
Cold Laser PCB Processing Machine - ProtoLaser R - LPKF Laser & Electronics North America
Tualatin, OR, USA
Cold Laser PCB Processing Machine
ProtoLaser R
Cold Laser PCB Processing Machine ProtoLaser R
Laser Ablation with Virtually No Heat Input In laser technology, the shorter the pulse, the lower the heat input into the surrounding material. A picosecond laser breaks down an important barrier. It practically eliminates heat transfer; the targeted material evaporates immediately. Proven Housing The new ProtoLaser R is packaged in the familiar third generation ProtoLaser system housing. It is structurally decoupled from the effects of the environment and can be rolled through any lab door. Micro-Material Processing Specialist Unlike pure cutting applications, micro material processing does not require high powers. Instead, stable laser parameters in the lower output range are crucial. The LPKF ProtoLaser R features a laser source with a laser power of up to 4 W. This allows even complex thin film systems, temperature-sensitiv ee substrates, and OLED coatings on glass to be ablated or structured with a high degree of control. The laser system requires no masks or films to accomplish these tasks. Established System Software The LPKF ProtoLaser R comes with tried and true system software. Support of all common CAD formats is enabled through the combination of LPKF CircuitPro and LPKF CircuitMaster. Picosecond laser for the research lab Cold ablation of different thin-film-layers Intuitive CAM software Field-proven housing concept

Laser Ablation with Virtually No Heat Input

In laser technology, the shorter the pulse, the lower the heat input into the surrounding material. A picosecond laser breaks down an important barrier. It practically eliminates heat transfer; the targeted material evaporates immediately.

Proven Housing

The new ProtoLaser R is packaged in the familiar third generation ProtoLaser system housing. It is structurally decoupled from the effects of the environment and can be rolled through any lab door.

Micro-Material Processing Specialist

Unlike pure cutting applications, micro material processing does not require high powers. Instead, stable laser parameters in the lower output range are crucial. The LPKF ProtoLaser R features a laser source with a laser power of up to 4 W. This allows even complex thin film systems, temperature-sensitivee substrates, and OLED coatings on glass to be ablated or structured with a high degree of control. The laser system requires no masks or films to accomplish these tasks.

Established System Software

The LPKF ProtoLaser R comes with tried and true system software. Support of all common CAD formats is enabled through the combination of LPKF CircuitPro and LPKF CircuitMaster.

  • Picosecond laser for the research lab
  • Cold ablation of different thin-film-layers
  • Intuitive CAM software
  • Field-proven housing concept
Supplier's Site

Technical Specifications

  LPKF Laser & Electronics North America
Product Category Laser Processing Equipment
Product Number ProtoLaser R
Product Name Cold Laser PCB Processing Machine
Type Complete or Turnkey System
Options / Components Cabinet; Laser Optics or Beam Delivery Components; Laser head or focusing module
Automation / Control PC_Control
Laser Operation Cutting
Workpiece Material Electronics / Wafers
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 24 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Type Complete or Turnkey System
Options / Components Cabinet; Laser Optics or Beam Delivery Components; Laser head or focusing module; Air or gas cooling
Automation / Control PC_Control; 10Base-T Ethernet, USB. Windows 7/8/10 compatible
View Details
DYE HP(585nm/650nm) -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
View Details
Optical Attenuators -  - CASTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
View Details
Ceramic Circuit Board -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Type Component or Subsystem
View Details