LPKF Laser & Electronics North America Ultra-fast, Advanced PCB Laser Etching Machine ProtoLaser S

Description
The LPKF ProtoLaser S is a NIR laser with a 25 µm focused beam diameter developed for HF and microwave circuits, as well as digital and analog designs. Rapid surface metal removal is achieved with an LPKF developed laser delamination process or with ablation settings. A wide range of substrates can be processed included copper-clad FR4, aluminum-coated PET films, ceramics, Rogers TMM®, RT/duroid®, RO4000® and PTFE based materials up to 9" x 12" in size. Precise alignment for double-sided prototypes is achieved with an included fiducial recognition camera. This camera allows the LPKF ProtoLaser S to visually inspect and properly align the material. Circuit traces as small as 100 µm (4 mil) can be achieved with laminated PCB materials and 50 µm traces can be achieved, along with spacing of 25 µm when working with ceramics. Smaller features may be possible and results are dependent on copper/metal thickness, substrate type and peel strength. For drilling through-holes in printed circuit boards, an LPKF ProtoMat system is a perfect complement to the LPKF ProtoLaser S.
Description
The LPKF ProtoLaser S is a NIR laser with a 25 µm focused beam diameter developed for HF and microwave circuits, as well as digital and analog designs. Rapid surface metal removal is achieved with an LPKF developed laser delamination process or with ablation settings. A wide range of substrates can be processed included copper-clad FR4, aluminum-coated PET films, ceramics, Rogers TMM®, RT/duroid®, RO4000® and PTFE based materials up to 9" x 12" in size. Precise alignment for double-sided prototypes is achieved with an included fiducial recognition camera. This camera allows the LPKF ProtoLaser S to visually inspect and properly align the material. Circuit traces as small as 100 µm (4 mil) can be achieved with laminated PCB materials and 50 µm traces can be achieved, along with spacing of 25 µm when working with ceramics. Smaller features may be possible and results are dependent on copper/metal thickness, substrate type and peel strength. For drilling through-holes in printed circuit boards, an LPKF ProtoMat system is a perfect complement to the LPKF ProtoLaser S.

Suppliers

Company
Product
Description
Supplier Links
Ultra-fast, Advanced PCB Laser Etching Machine - ProtoLaser S - LPKF Laser & Electronics North America
Tualatin, OR, USA
Ultra-fast, Advanced PCB Laser Etching Machine
ProtoLaser S
Ultra-fast, Advanced PCB Laser Etching Machine ProtoLaser S
The LPKF ProtoLaser S is a NIR laser with a 25 µm focused beam diameter developed for HF and microwave circuits, as well as digital and analog designs. Rapid surface metal removal is achieved with an LPKF developed laser delamination process or with ablation settings. A wide range of substrates can be processed included copper-clad FR4, aluminum-coated PET films, ceramics, Rogers TMM®, RT/duroid®, RO4000® and PTFE based materials up to 9" x 12" in size. Precise alignment for double-sided prototypes is achieved with an included fiducial recognition camera. This camera allows the LPKF ProtoLaser S to visually inspect and properly align the material. Circuit traces as small as 100 µm (4 mil) can be achieved with laminated PCB materials and 50 µm traces can be achieved, along with spacing of 25 µm when working with ceramics. Smaller features may be possible and results are dependent on copper/metal thickness, substrate type and peel strength. For drilling through-holes in printed circuit boards, an LPKF ProtoMat system is a perfect complement to the LPKF ProtoLaser S.

The LPKF ProtoLaser S is a NIR laser with a 25 µm focused beam diameter developed for HF and microwave circuits, as well as digital and analog designs. Rapid surface metal removal is achieved with an LPKF developed laser delamination process or with ablation settings. A wide range of substrates can be processed included copper-clad FR4, aluminum-coated PET films, ceramics, Rogers TMM®, RT/duroid®, RO4000® and PTFE based materials up to 9" x 12" in size.

Precise alignment for double-sided prototypes is achieved with an included fiducial recognition camera. This camera allows the LPKF ProtoLaser S to visually inspect and properly align the material. Circuit traces as small as 100 µm (4 mil) can be achieved with laminated PCB materials and 50 µm traces can be achieved, along with spacing of 25 µm when working with ceramics. Smaller features may be possible and results are dependent on copper/metal thickness, substrate type and peel strength.

For drilling through-holes in printed circuit boards, an LPKF ProtoMat system is a perfect complement to the LPKF ProtoLaser S.

Supplier's Site

Technical Specifications

  LPKF Laser & Electronics North America
Product Category Laser Processing Equipment
Product Number ProtoLaser S
Product Name Ultra-fast, Advanced PCB Laser Etching Machine
Type Complete or Turnkey System
Options / Components Cabinet; Laser Optics or Beam Delivery Components; Laser head or focusing module
Automation / Control PC_Control
Laser Operation Cutting
Workpiece Material Electronics / Wafers
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 48 Laser - Fiber and CO2 Engraving and Cutting Laser Machines - Epilog Laser Corp.
Specs
Type Complete or Turnkey System
Options / Components Cabinet; Laser Optics or Beam Delivery Components; Laser head or focusing module; Air or gas cooling
Automation / Control PC_Control; 10Base-T Ethernet, USB. Windows 7/8/10 compatible
View Details
2100nm Laser Module(30W) -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
Workpiece Material Medical; Urinary calculi, Prostatic hyperplasia, Bladder tumors
View Details
Optical Attenuators -  - CASTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
View Details
Ceramic Circuit Board -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Type Component or Subsystem
View Details