LPKF Laser & Electronics North America Datasheets for Milling Machines
Milling machines move a clamped workpiece into a fixed, rotating cutter; or move the cutter itself into a stationary workpiece. There are two basic configurations: vertical and horizontal.
Milling Machines: Learn more
| Product Name | Notes |
|---|---|
| The LPKF ProtoMat E-Series rapid PCB milling systems are a low-cost introduction to the world of professional in-house printed circuit board prototyping. They will structure single or double-sided circuit boards,... | |
| The ProtoMat D104's integrated UV laser separates it from traditional milling machines by extending the range of possible applications. With a focused laser beam spot size of just 15 µm,... | |
| The ProtoMat S103 is the premier system in the LPKF S-Series line of printed circuit board milling machines with a 9” x 12” working area and is recommended for softer... | |
| The ProtoMat S63 is ideal for printed circuit board prototyping applications ranging from digital to RF, offering a great mix of performance and price. The system is capable of producing... | |
| The ProtoMat X60 is a milling system designed for very large printed circuit board and electronics applications. A working area of 25.6" x 20.8" ensures even the largest PCB applications... |