Fluke Cabling Impact Tool D914™ Series

Description
The D914™ Series impact tools provide quality terminations on the first punch, helping to achieve the highest quality possible on network installations. They are the only impact tools that combine torque and impact in one tool. They also include a built-in hook and spudger into the handle. Use the hook to remove wires from any style block or to help trace wires. Use the spudger to remove the cross-connect module from the mounting bracket. Quick and easy blade replacement, and extra blade storage available in the handle. The D914S model includes all of these great features, plus an ergonomically designed handle made with special rubber to reduce impact recoil and hand fatigue. Industry standard, internationally accepted Hook and spudger tools are built into the handle Automatic spring handle --choose low impact for 24/26 gauge wire or high impact for 22-gauge wire D914 and D914S impact tools accept Phillips-head or flat screwdriver blade Convenient blade storage built into the handle Adapter blade allows technician to use a variety of torque tool bits and sockets Easy blade insertion, locks in place D914STM soft touch impact tool features a rubber handle and special ergonomic design for better grip and to reduce hand fatigue
Datasheet
Description
The D914™ Series impact tools provide quality terminations on the first punch, helping to achieve the highest quality possible on network installations. They are the only impact tools that combine torque and impact in one tool. They also include a built-in hook and spudger into the handle. Use the hook to remove wires from any style block or to help trace wires. Use the spudger to remove the cross-connect module from the mounting bracket. Quick and easy blade replacement, and extra blade storage available in the handle. The D914S model includes all of these great features, plus an ergonomically designed handle made with special rubber to reduce impact recoil and hand fatigue. Industry standard, internationally accepted Hook and spudger tools are built into the handle Automatic spring handle --choose low impact for 24/26 gauge wire or high impact for 22-gauge wire D914 and D914S impact tools accept Phillips-head or flat screwdriver blade Convenient blade storage built into the handle Adapter blade allows technician to use a variety of torque tool bits and sockets Easy blade insertion, locks in place D914STM soft touch impact tool features a rubber handle and special ergonomic design for better grip and to reduce hand fatigue
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabling Impact Tool - D914™ Series - Fluke
Everett, WA, USA
Cabling Impact Tool
D914™ Series
Cabling Impact Tool D914™ Series
The D914™ Series impact tools provide quality terminations on the first punch, helping to achieve the highest quality possible on network installations. They are the only impact tools that combine torque and impact in one tool. They also include a built-in hook and spudger into the handle. Use the hook to remove wires from any style block or to help trace wires. Use the spudger to remove the cross-connect module from the mounting bracket. Quick and easy blade replacement, and extra blade storage available in the handle. The D914S model includes all of these great features, plus an ergonomically designed handle made with special rubber to reduce impact recoil and hand fatigue. Industry standard, internationally accepted Hook and spudger tools are built into the handle Automatic spring handle --choose low impact for 24/26 gauge wire or high impact for 22-gauge wire D914 and D914S impact tools accept Phillips-head or flat screwdriver blade Convenient blade storage built into the handle Adapter blade allows technician to use a variety of torque tool bits and sockets Easy blade insertion, locks in place D914STM soft touch impact tool features a rubber handle and special ergonomic design for better grip and to reduce hand fatigue

The D914™ Series impact tools provide quality terminations on the first punch, helping to achieve the highest quality possible on network installations. They are the only impact tools that combine torque and impact in one tool. They also include a built-in hook and spudger into the handle. Use the hook to remove wires from any style block or to help trace wires. Use the spudger to remove the cross-connect module from the mounting bracket. Quick and easy blade replacement, and extra blade storage available in the handle.

The D914S model includes all of these great features, plus an ergonomically designed handle made with special rubber to reduce impact recoil and hand fatigue.

  • Industry standard, internationally accepted
  • Hook and spudger tools are built into the handle
  • Automatic spring handle --choose low impact for 24/26 gauge wire or high impact for 22-gauge wire
  • D914 and D914S impact tools accept Phillips-head or flat screwdriver blade
  • Convenient blade storage built into the handle
  • Adapter blade allows technician to use a variety of torque tool bits and sockets
  • Easy blade insertion, locks in place
  • D914STM soft touch impact tool features a rubber handle and special ergonomic design for better grip and to reduce hand fatigue
Supplier's Site Datasheet

Technical Specifications

  Fluke
Product Category Wire, Cable, and Connector Tools
Product Number D914™ Series
Product Name Cabling Impact Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-100G1-ND - DigiKey
Anderson Power Products
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Backplane Contacts, 12 AWG, 16 AWG, 20 AWG
View Details
Separator Tool for Datamate L-Tek - Z80-299 - Harwin Plc
Specs
Form Factor Handheld
Application / Connector Type

2.00mm Pitch High-Reliability Connector - Datamate L-Tek

Technology Hand Tools
View Details
Cable stripper - 206-1414 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Press Tool MK 31 34915B-DUB - 141634915BDUB - Certex UK
Specs
Tool Type Cutters / Scissors
View Details