Fluke Cabling Impact Tool D814™ Series

Description
Make effortless, uniform connections with Fluke Networks’ D814™, all-in-one, telecom punchdown tool. Its adjustable impact wheel has high and low settings for any type of termination. Automatic spring mechanism provides right impact to seat and/or terminate wires. Compartment at the end of the tool stores an extra blade. This punchdown tool is available alone or in sets with commonly-used blades. Its lifetime warranty is confirmation of its durability. The D814™ industry standard punchdown tools make for solid terminations. Industry standard Incredibly durable with lifetime warranty Accepts standard industry blades Lightweight and easy to use Adjustable spring impact mechanism allows low impact for 24- and 26-gauge wire or high impact for 22-gauge wire Convenient blade storage built into the end of the handle Easy blade insertion (locks in place)
Datasheet
Description
Make effortless, uniform connections with Fluke Networks’ D814™, all-in-one, telecom punchdown tool. Its adjustable impact wheel has high and low settings for any type of termination. Automatic spring mechanism provides right impact to seat and/or terminate wires. Compartment at the end of the tool stores an extra blade. This punchdown tool is available alone or in sets with commonly-used blades. Its lifetime warranty is confirmation of its durability. The D814™ industry standard punchdown tools make for solid terminations. Industry standard Incredibly durable with lifetime warranty Accepts standard industry blades Lightweight and easy to use Adjustable spring impact mechanism allows low impact for 24- and 26-gauge wire or high impact for 22-gauge wire Convenient blade storage built into the end of the handle Easy blade insertion (locks in place)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabling Impact Tool - D814™ Series - Fluke
Everett, WA, USA
Cabling Impact Tool
D814™ Series
Cabling Impact Tool D814™ Series
Make effortless, uniform connections with Fluke Networks’ D814™, all-in-one, telecom punchdown tool. Its adjustable impact wheel has high and low settings for any type of termination. Automatic spring mechanism provides right impact to seat and/or terminate wires. Compartment at the end of the tool stores an extra blade. This punchdown tool is available alone or in sets with commonly-used blades. Its lifetime warranty is confirmation of its durability. The D814™ industry standard punchdown tools make for solid terminations. Industry standard Incredibly durable with lifetime warranty Accepts standard industry blades Lightweight and easy to use Adjustable spring impact mechanism allows low impact for 24- and 26-gauge wire or high impact for 22-gauge wire Convenient blade storage built into the end of the handle Easy blade insertion (locks in place)

Make effortless, uniform connections with Fluke Networks’ D814™, all-in-one, telecom punchdown tool. Its adjustable impact wheel has high and low settings for any type of termination. Automatic spring mechanism provides right impact to seat and/or terminate wires. Compartment at the end of the tool stores an extra blade.

This punchdown tool is available alone or in sets with commonly-used blades. Its lifetime warranty is confirmation of its durability.

The D814™ industry standard punchdown tools make for solid terminations.

  • Industry standard
  • Incredibly durable with lifetime warranty
  • Accepts standard industry blades
  • Lightweight and easy to use
  • Adjustable spring impact mechanism allows low impact for 24- and 26-gauge wire or high impact for 22-gauge wire
  • Convenient blade storage built into the end of the handle
  • Easy blade insertion (locks in place)
Supplier's Site Datasheet

Technical Specifications

  Fluke
Product Category Wire, Cable, and Connector Tools
Product Number D814™ Series
Product Name Cabling Impact Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products