IKO International, Inc. Roller Bearing For Sheaves NAS

Description
Roller bearings for sheaves feature a double-row, full complement design with a low sectional height ideal for use in sheaves. Two styles available - sealed and shielded. Both styles withstand heavy radial and shock loads at low speeds, in addition to axial loads. Surface treatments provide excellent corrosion resistance. Easily attached to sheaves in an axial direction. Double-row rollers provide high stability and can withstand moment loads.
Datasheet
Description
Roller bearings for sheaves feature a double-row, full complement design with a low sectional height ideal for use in sheaves. Two styles available - sealed and shielded. Both styles withstand heavy radial and shock loads at low speeds, in addition to axial loads. Surface treatments provide excellent corrosion resistance. Easily attached to sheaves in an axial direction. Double-row rollers provide high stability and can withstand moment loads.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roller Bearing For Sheaves - NAS - IKO International, Inc.
Parsippany, NJ, USA
Roller Bearing For Sheaves
NAS
Roller Bearing For Sheaves NAS
Roller bearings for sheaves feature a double-row, full complement design with a low sectional height ideal for use in sheaves. Two styles available - sealed and shielded. Both styles withstand heavy radial and shock loads at low speeds, in addition to axial loads. Surface treatments provide excellent corrosion resistance. Easily attached to sheaves in an axial direction. Double-row rollers provide high stability and can withstand moment loads.

Roller bearings for sheaves feature a double-row, full complement design with a low sectional height ideal for use in sheaves.

  • Two styles available - sealed and shielded.
  • Both styles withstand heavy radial and shock loads at low speeds, in addition to axial loads.
  • Surface treatments provide excellent corrosion resistance.
  • Easily attached to sheaves in an axial direction.
  • Double-row rollers provide high stability and can withstand moment loads.
Supplier's Site Datasheet

Technical Specifications

  IKO International, Inc.
Product Category Roller Bearings
Product Number NAS
Product Name Roller Bearing For Sheaves
Operating Temperature -4 to 248 F (-20 to 120 C)
Type Cylindrical Roller
Application Medical / Dental (optional feature); Semiconductor
Design Units Metric
Bore 1.5748 to 6.6929 inch (40.000 to 170.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU2005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.7874 inch (20.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-62 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 20.0000 inch (508.000 mm)
View Details
Sprag Clutch Bearings - 1845755 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 40000 lbs (18141 kg)
View Details