AST Bearings LLC Ball and Roller Bearings NU1018 M

Description
This bearing is also available with a retaining ring groove in the outer race, and it can be supplied with the ring (suffix NR) or without the ring (suffix N). Please see the Technical Information Sheet for the groove and ring dimensions.
Description
This bearing is also available with a retaining ring groove in the outer race, and it can be supplied with the ring (suffix NR) or without the ring (suffix N). Please see the Technical Information Sheet for the groove and ring dimensions.

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - NU1018 M - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
NU1018 M
Ball and Roller Bearings NU1018 M
This bearing is also available with a retaining ring groove in the outer race, and it can be supplied with the ring (suffix NR) or without the ring (suffix N). Please see the Technical Information Sheet for the groove and ring dimensions.

This bearing is also available with a retaining ring groove in the outer race, and it can be supplied with the ring (suffix NR) or without the ring (suffix N). Please see the Technical Information Sheet for the groove and ring dimensions.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number NU1018 M
Product Name Ball and Roller Bearings
Type Cylindrical Roller
Design Units Metric
Bore 3.5433 inch (90.000 mm)
Outside Diameter 5.5118 inch (140.000 mm)
Overall Width 0.9449 inch (24.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA6008CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.3622 inch (60.000 mm)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
1.0000 in. ID, 1.7500 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 104000 lbs (47166 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details