MotiCont Datasheets for Multi-axis Positioning Systems

Multi-axis positioning systems make use of linear, rotary and goniometric stages, slides and drives in various combinations to create standard and custom positioning systems.


Multi-axis Positioning Systems: Learn more

Product Name Notes
Four-axis positioning systems are offered utilizing any of our two-axis systems like GXY-280-280-01 or GXY-280-280-02 along with our voice coil motor driven LMA series or lead screw driven LA Series...
high performance compact positioning voice coil driven linear stages are used in positioning applications where high speed, high acceleration or high accuracy is required. The motorized linear stages are fully...
Three-axis positioning systems are offered utilizing any of our two-axis systems like GXY-280-280-01 or GXY-280-280-02 along with our voice coil motor driven LMA series or lead screw driven LA Series...
Two-axis Servo Motor Driven Positioning Gantry Stage Zero Backlash Long System Life High Speed Positioning Compact Package Integrated Position Feedback Sensor High Force Generation High Accuracy Cog Free High Repeatability...