MotiCont Motorized Linear Stages

Description
high performance compact positioning voice coil driven linear stages are used in positioning applications where high speed, high acceleration or high accuracy is required. The motorized linear stages are fully self-contained. Each stage utilizes one or two voice coil motor(s), a linear carriage system, an optical quadrature encoder feedback device and a home switch. The standard positioning resolutions of 1 micron through 29.95 microns are available for immediate delivery. Other resolutions are available upon request. Range of motion is from 0.50” (12.7 mm) through 5.20” (132.1 mm). Continuous (stall) forces range from 1 lb (4.5 N) through 23.0 lb (102 N). The intermittent forces at 10% duty cycle are from 3.1 lb (13.8 N) through 73 lb (323 N).
Datasheet
Description
high performance compact positioning voice coil driven linear stages are used in positioning applications where high speed, high acceleration or high accuracy is required. The motorized linear stages are fully self-contained. Each stage utilizes one or two voice coil motor(s), a linear carriage system, an optical quadrature encoder feedback device and a home switch. The standard positioning resolutions of 1 micron through 29.95 microns are available for immediate delivery. Other resolutions are available upon request. Range of motion is from 0.50” (12.7 mm) through 5.20” (132.1 mm). Continuous (stall) forces range from 1 lb (4.5 N) through 23.0 lb (102 N). The intermittent forces at 10% duty cycle are from 3.1 lb (13.8 N) through 73 lb (323 N).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Linear Stages -  - MotiCont
Van Nuys, CA, USA
Motorized Linear Stages
Motorized Linear Stages
high performance compact positioning voice coil driven linear stages are used in positioning applications where high speed, high acceleration or high accuracy is required. The motorized linear stages are fully self-contained. Each stage utilizes one or two voice coil motor(s), a linear carriage system, an optical quadrature encoder feedback device and a home switch. The standard positioning resolutions of 1 micron through 29.95 microns are available for immediate delivery. Other resolutions are available upon request. Range of motion is from 0.50” (12.7 mm) through 5.20” (132.1 mm). Continuous (stall) forces range from 1 lb (4.5 N) through 23.0 lb (102 N). The intermittent forces at 10% duty cycle are from 3.1 lb (13.8 N) through 73 lb (323 N).

high performance compact positioning voice coil driven linear stages are used in positioning applications where high speed, high acceleration or high accuracy is required.

The motorized linear stages are fully self-contained. Each stage utilizes one or two voice coil motor(s), a linear carriage system, an optical quadrature encoder feedback device and a home switch. The standard positioning resolutions of 1 micron through 29.95 microns are available for immediate delivery. Other resolutions are available upon request.

Range of motion is from 0.50” (12.7 mm) through 5.20” (132.1 mm). Continuous (stall) forces range from 1 lb (4.5 N) through 23.0 lb (102 N). The intermittent forces at 10% duty cycle are from 3.1 lb (13.8 N) through 73 lb (323 N).

Supplier's Site Datasheet

Technical Specifications

  MotiCont
Product Category Multi-axis Positioning Systems
Product Name Motorized Linear Stages
Axis Configuration X-Y Axes (optional feature); X-Y-Z Axes (optional feature)
Stroke or X-Axis Travel 0.5000 to 5.2 inch (12.7 to 132 mm)
Y-Axis Travel 0.5000 to 5.2 inch (12.7 to 132 mm)
Z-Axis Travel 0.5000 to 5.2 inch (12.7 to 132 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Linear Stage - MPMA-ACBJ2F6A0-S1C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Stroke or X-Axis Travel 36.22 inch (920 mm)
Y-Axis Travel 22.05 inch (560 mm)
Z-Axis Travel 0.0 inch (0.0 mm)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
CHARON2HD stacked platforms - CHARON2HD XYT (DXR+) 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details