MotiCont Datasheets for Voice Coil Actuators and Motors
Voice coil actuators and motors generate force when subjected to an electrical current or magnetic field. The coil within the motor is the only moving component, allowing for high speed motion and accurate positioning.
Voice Coil Actuators and Motors: Learn more
| Product Name | Notes |
|---|---|
| Linear DC Motors, Voice Coil Motors (VCM) or Voice Coil Actuators (VCA) are the simplest type of electric motors. These motors consist of two separate parts; the magnetic housing and... | |
| These motors, having a large axial hole throughout the entire coil and body structure are ideal for optical focusing, scanning and other precision positioning applications. This type of motor is... |