MotiCont Three-axis Positioning Systems

Description
Three-axis positioning systems are offered utilizing any of our two-axis systems like GXY-280-280-01 or GXY-280-280-02 along with our voice coil motor driven LMA series or lead screw driven LA Series linear actuators. The Multi-Axis Positioning System is designed to allow direct coupling between the load and the drive motors. This feature eliminates backlash, allows for fast acceleration / deceleration, high speed operation while increasing the reliability. Zero Backlash Long System Life Continuous Force in X and Y Directions: up to 9.3lbs (41.4 N) Peak Force: Up to 15 lbs (66 N) Total Travel (typical): up to 11 inches (25 cm) by 11 inches (25 cm) Optional Incremental Encoder for Closed Loop Operation High Speed and Acceleration High Accuracy Cog Free High Repeatability Closed Loop Three Phase Brushless Motor Driven Available with Control Electronics
Description
Three-axis positioning systems are offered utilizing any of our two-axis systems like GXY-280-280-01 or GXY-280-280-02 along with our voice coil motor driven LMA series or lead screw driven LA Series linear actuators. The Multi-Axis Positioning System is designed to allow direct coupling between the load and the drive motors. This feature eliminates backlash, allows for fast acceleration / deceleration, high speed operation while increasing the reliability. Zero Backlash Long System Life Continuous Force in X and Y Directions: up to 9.3lbs (41.4 N) Peak Force: Up to 15 lbs (66 N) Total Travel (typical): up to 11 inches (25 cm) by 11 inches (25 cm) Optional Incremental Encoder for Closed Loop Operation High Speed and Acceleration High Accuracy Cog Free High Repeatability Closed Loop Three Phase Brushless Motor Driven Available with Control Electronics

Suppliers

Company
Product
Description
Supplier Links
Three-axis Positioning Systems -  - MotiCont
Van Nuys, CA, USA
Three-axis Positioning Systems
Three-axis Positioning Systems
Three-axis positioning systems are offered utilizing any of our two-axis systems like GXY-280-280-01 or GXY-280-280-02 along with our voice coil motor driven LMA series or lead screw driven LA Series linear actuators. The Multi-Axis Positioning System is designed to allow direct coupling between the load and the drive motors. This feature eliminates backlash, allows for fast acceleration / deceleration, high speed operation while increasing the reliability. Zero Backlash Long System Life Continuous Force in X and Y Directions: up to 9.3lbs (41.4 N) Peak Force: Up to 15 lbs (66 N) Total Travel (typical): up to 11 inches (25 cm) by 11 inches (25 cm) Optional Incremental Encoder for Closed Loop Operation High Speed and Acceleration High Accuracy Cog Free High Repeatability Closed Loop Three Phase Brushless Motor Driven Available with Control Electronics

Three-axis positioning systems are offered utilizing any of our two-axis systems like GXY-280-280-01 or GXY-280-280-02 along with our voice coil motor driven LMA series or lead screw driven LA Series linear actuators. The Multi-Axis Positioning System is designed to allow direct coupling between the load and the drive motors. This feature eliminates backlash, allows for fast acceleration / deceleration, high speed operation while increasing the reliability.

  • Zero Backlash
  • Long System Life
  • Continuous Force in X and Y Directions: up to 9.3lbs (41.4 N)
  • Peak Force: Up to 15 lbs (66 N)
  • Total Travel (typical): up to 11 inches (25 cm) by 11 inches (25 cm)
  • Optional Incremental Encoder for Closed Loop Operation
  • High Speed and Acceleration
  • High Accuracy
  • Cog Free
  • High Repeatability
  • Closed Loop Three Phase Brushless Motor Driven
  • Available with Control Electronics
Supplier's Site

Technical Specifications

  MotiCont
Product Category Multi-axis Positioning Systems
Product Name Three-axis Positioning Systems
Axis Configuration X-Y-Z Axes
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Gothic-Arch, 40x40 mm, XZ Micro, Y Pico, 8-32, 1/4-20 - 9062-XYZ-NPN - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Compact Fast Alignment System for Photonics and Fiber Optics - F-141 PINovAlign - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 1.57 inch (40 mm)
Y-Axis Travel 1.57 inch (40 mm)
View Details
CHARON2 Stacked Platform - CHARON2 X 0650 - ETEL S.A.
Specs
Stroke or X-Axis Travel 0.0 to 25.59 inch (0.0 to 650 mm)
Rated Speed 39.37 in/sec (60 m/min)
Carriage Load 77.17 lbs (35 kg)
View Details
Linear Stage - MPMA-BABC0C0A0-S1C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Stroke or X-Axis Travel 7.87 inch (200 mm)
Y-Axis Travel 7.87 inch (200 mm)
Z-Axis Travel 0.0 inch (0.0 mm)
View Details