MotiCont Datasheets for Linear Motors

Linear motors generate force only in the direction of travel. They are capable of extremely high speeds, quick acceleration, and accurate positioning.
Linear Motors: Learn more

Product Name Notes
The Linear Motor Actuator is used in positioning applications where high speed and high accuracy are required. The actuator may be used in the following industries; Semiconductor, Disk Drive, Automotive,...
These direct drive linear motors (electric cylinders) are supplied with an internal shaft supported by long life linear bearings and an integrated position sensor, eliminating backlash and extra space needed...
These linear motors (electric cylinders) are supplied with an internal shaft supported by two linear bearings. Applying a voltage across the terminals of the motor causes the motor to move...
High Acceleration High Speed High Accuracy Cog Free High Repeatability Independent Multiple Coil Operation with Overlapping Trajectories No Metal-to-Metal Contact, Virtually Maintenance Free Modular Magnet Tracks Trapezoidal or Sinusoidal Commutation...