MotiCont Four-axis Positioning Systems

Description
Four-axis positioning systems are offered utilizing any of our two-axis systems like GXY-280-280-01 or GXY-280-280-02 along with our voice coil motor driven LMA series or lead screw driven LA Series linear and/or variety of rotary actuators. The Multi-Axis Positioning System is designed to allow direct coupling between the load and the drive motors. This feature eliminates backlash, allows for fast acceleration / deceleration, high speed operation while increasing the reliability. Zero Backlash Long System Life Continuous Force in X and Y Directions: up to 9.3lbs (41.4 N) Peak Force: Up to 15 lbs (66 N) Total Travel (typical): 11 inches (25 cm) by 11 inches (25 cm) Working Area (typical): 8 inches (20 cm) by 8 inches (20 cm) Optional Incremental Encoder for Closed Loop Operation High Speed and Acceleration High Accuracy Cog Free High Repeatability Closed Loop Three Phase Brushless Motor Driven Available with Control Electronics
Description
Four-axis positioning systems are offered utilizing any of our two-axis systems like GXY-280-280-01 or GXY-280-280-02 along with our voice coil motor driven LMA series or lead screw driven LA Series linear and/or variety of rotary actuators. The Multi-Axis Positioning System is designed to allow direct coupling between the load and the drive motors. This feature eliminates backlash, allows for fast acceleration / deceleration, high speed operation while increasing the reliability. Zero Backlash Long System Life Continuous Force in X and Y Directions: up to 9.3lbs (41.4 N) Peak Force: Up to 15 lbs (66 N) Total Travel (typical): 11 inches (25 cm) by 11 inches (25 cm) Working Area (typical): 8 inches (20 cm) by 8 inches (20 cm) Optional Incremental Encoder for Closed Loop Operation High Speed and Acceleration High Accuracy Cog Free High Repeatability Closed Loop Three Phase Brushless Motor Driven Available with Control Electronics

Suppliers

Company
Product
Description
Supplier Links
Four-axis Positioning Systems -  - MotiCont
Van Nuys, CA, USA
Four-axis Positioning Systems
Four-axis Positioning Systems
Four-axis positioning systems are offered utilizing any of our two-axis systems like GXY-280-280-01 or GXY-280-280-02 along with our voice coil motor driven LMA series or lead screw driven LA Series linear and/or variety of rotary actuators. The Multi-Axis Positioning System is designed to allow direct coupling between the load and the drive motors. This feature eliminates backlash, allows for fast acceleration / deceleration, high speed operation while increasing the reliability. Zero Backlash Long System Life Continuous Force in X and Y Directions: up to 9.3lbs (41.4 N) Peak Force: Up to 15 lbs (66 N) Total Travel (typical): 11 inches (25 cm) by 11 inches (25 cm) Working Area (typical): 8 inches (20 cm) by 8 inches (20 cm) Optional Incremental Encoder for Closed Loop Operation High Speed and Acceleration High Accuracy Cog Free High Repeatability Closed Loop Three Phase Brushless Motor Driven Available with Control Electronics

Four-axis positioning systems are offered utilizing any of our two-axis systems like GXY-280-280-01 or GXY-280-280-02 along with our voice coil motor driven LMA series or lead screw driven LA Series linear and/or variety of rotary actuators. The Multi-Axis Positioning System is designed to allow direct coupling between the load and the drive motors. This feature eliminates backlash, allows for fast acceleration / deceleration, high speed operation while increasing the reliability.

  • Zero Backlash
  • Long System Life
  • Continuous Force in X and Y Directions: up to 9.3lbs (41.4 N)
  • Peak Force: Up to 15 lbs (66 N)
  • Total Travel (typical): 11 inches (25 cm) by 11 inches (25 cm)
  • Working Area (typical): 8 inches (20 cm) by 8 inches (20 cm)
  • Optional Incremental Encoder for Closed Loop Operation
  • High Speed and Acceleration
  • High Accuracy
  • Cog Free
  • High Repeatability
  • Closed Loop Three Phase Brushless Motor Driven
  • Available with Control Electronics
Supplier's Site

Technical Specifications

  MotiCont
Product Category Multi-axis Positioning Systems
Product Name Four-axis Positioning Systems
Stroke or X-Axis Travel 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized XYZ Stage, Gothic-Arch Bearing, 40 x 40 mm, 13 mm, 8-32 & 1/4-20 - 9062-XYZ-PPP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Linear Positioning Stage - Q-521 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.4724 to 1.26 inch (12 to 32 mm)
Y-Axis Travel 0.4724 to 1.26 inch (12 to 32 mm)
View Details
CHARON2HD stacked platforms - CHARON2HD XYT (DXR+) 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
Linear Stage - MPMA-ACBG8F6A0-S1C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Stroke or X-Axis Travel 26.77 inch (680 mm)
Y-Axis Travel 22.05 inch (560 mm)
Z-Axis Travel 0.0 inch (0.0 mm)
View Details