MotiCont Datasheets for Crossed Roller Slides

Crossed roller slides are simple linear motion devices that consist of a stationary base and a moving carriage. The rollers are crossed at a 90° angle in an alternating fashion and are enclosed in the rails, which have a machined V-shaped groove to support the rollers.
Crossed Roller Slides: Learn more

Product Name Notes
high performance compact positioning voice coil driven linear stages are used in positioning applications where high speed, high acceleration or high accuracy is required. The motorized linear stages are fully...
Single-axis Servo Motor Driven Positioning Gantry Stage, 11” (280 mm) Total Travel, 26 micron Resolution. Low Cost High Speed Positioning Compact Package Integrated Position Feedback Sensor High Force Generation Ball...